Products specifications Report Issue?

Categories Optoelectronics
Manufacturer SHARP/Socle Technology
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Wavelength 940nm
Voltage - Forward (Vf) 1.2V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1177173-GL100MN0MP1
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GL100MN0MP1 CAD Model

Description

The GL100MN0MP1 is an infrared (IR) type optoelectronic component manufactured by SHARP/Socle Technology.

  • Type: Infrared (IR)
  • View Orientation: Top view
  • Viewing Angle: 20°
  • Wavelength: 940nm
  • Current - DC Forward (If) (maximum): 50mA
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Marktech Corporate
EMITTER IR 1300NM 100MA RADIAL / Infrared (IR) Emitter 1300nm 0.8V 100mA 12° Radial, Metal Can
Need more? Email Us
ECAD model for MTE1300NN1-WRC
Lumileds
DOMED 9558 DEG FOV
Lowest to $0.8652
ECAD model for L1I0-0850955800000
Marktech Corporate
SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Need more? Email Us
ECAD model for MTSM0074-843-IR
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1069
ECAD model for SIR383C
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8336
ECAD model for VSMY2850G
Stanley Electric Co
LED IR SMD / Infrared (IR) Emitter 950nm (920nm ~ 980nm) 1.35V 120mA 22.5mW/sr @ 50mA 30° 2-SMD, No Lead
Need more? Email Us
ECAD model for JFN1105H-TR
Stanley Electric Co
LED LAMP 3.1MM WATER CLR TH / Infrared (IR) Emitter 870nm 1.5V 100mA 24mW/sr @ 50mA 36° Radial
Need more? Email Us
ECAD model for TDN3803X-2B0
Vishay
EMITTER IR 940NM 100MA SMD / High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, MQW
Lowest to $1.0377
ECAD model for VSMB2943SLX01
Everlight Electronics Co Ltd
SMD IR EMITTER / Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead
Need more? Email Us
ECAD model for EAISV3024A0

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7765 $50.4725
160+ $0.6372 $101.9520
245+ $0.6173 $151.2385
335+ $0.5973 $200.0955
435+ $0.5774 $251.1690
580+ $0.5177 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention