Products specifications Report Issue?

Category Sensors, Transducers>IrDA Transceiver Modules
Mfr Sharp Microelectronics
Package Tape & Reel
Product Status Obsolete
Data Rate 115.2kbs (SIR)
Voltage - Supply 2.7 V ~ 5.5 V
Link Range, Low Power 20cm
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Size 7.2mm x 2.8mm x 1.9mm
Standards IrPHY 1.2
Shutdown Yes
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 425-2060-6,425-2060-2,425-2060-1
Standard Package 2,000
Win Source Part Number 994445-GP2W0118YP0F
Ultra Librarian 3D Model Ultra Librarian GP2W0118YP0F CAD Model

Description

The GP2W0118YP0F is an IrDA transceiver module from Sharp Microelectronics.

  • Manufacturer: Sharp Microelectronics
  • Series: None specified
  • Package: tape & reel
  • Orientation: top view
  • Standard Package: 2,000
  • Data Rate: 115.2kbs (SIR)
  • Size: 7.2mm x 2.8mm x 1.9mm
  • Standard: IrPHY 1.2
  • Link Range: 20cm (low power)
  • Feature: shutdown
  • Voltage Supply: 2.7 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C
  • ECCN: EAR99
  • MSL Level: 4 (72 Hours)
  • HTSUS: 8543.70.9860

You May Also Be Interested in

LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
ECAD model for HSDL-3211-021
Sharp Microelectronics
IRDA MODULE 1152KBPS 8SMD
Need more? Email Us
ECAD model for GP2W1002YP
LITE-ON Technology
IRDA MOD TXRX FRONT VIEW SHIELD
Need more? Email Us
ECAD model for HSDL-3208-S25
Rohm Semiconductor
IRDA TX/RX 0.1152Mbps 2.8V 8-Pin RSLP T/R / MODULE IRDA 115.2KBPS 8SMD
Lowest to $3.1408
ECAD model for RPM871-E4A
LITE-ON Technology
TXRX IR 4.0MBIT/S W/REMOTE SMD
Need more? Email Us
ECAD model for HSDL-3020-021
LITE-ON Technology
TXRX IR 4MB/S 3V FRONT VIEW SMD
Need more? Email Us
ECAD model for HSDL-3602-037
Sharp Microelectronics
IRDA MODULE 115.2KBPS 8SMD / IRDA TX/RX 0.1152Mbps 2.5V/3.3V 8-Pin T/R
Need more? Email Us
ECAD model for GP2W0110YPSF
Lite-On Inc.
IRDA MOD 4 MBPS TOP VIEW 10-SMD
Need more? Email Us
ECAD model for HSDL-3602-008
Lite-On Inc.
IRDA MODULE 115.2KBPS 7-SMD
Lowest to $1.8278
ECAD model for HSDL-3208-021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2923 $65.7675
540+ $0.2406 $129.9240
835+ $0.2328 $194.3880
1,150+ $0.2251 $258.8650
1,480+ $0.2186 $323.5280
1,990+ $0.1953 $388.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,400 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention