Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Sharp Microelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Gamma Reference
Applications Video Display
Voltage - Supply 4.6V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-QFN
Supplier Device Package 20-HQFN (4x4)
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 159173-IR3E3146
Ultra Librarian 3D Model Ultra Librarian IR3E3146 CAD Model

Description

The 159173-IR3E3146 is an integrated circuit (IC) designed for linear video processing.

  • Application: commonly used in video display applications
  • Voltage Supply Range: 4.6V to 5.5V
  • Mounting Type: surface mountable
  • Package: 20-QFN
  • Function: gamma reference
  • Standard Package: 2,500 pieces
  • Manufacturer: Sharp Microelectronics
  • Status: obsolete

You May Also Be Interested in

Semtech Corporation
DUAL INPUT 12G UHD-SDI EQ/TRDRIV / Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
Lowest to $32.1176
ECAD model for GS12142-INTE3
Gennum
GENLINXTM GS9022A Digital Video Serializer
Need more? Email Us
ECAD model for GS9022A
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7006
ECAD model for TS3DV20812RHHR
Sharp Microelectronics
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION | IC GAMMA CORRECTION REF 12SSOP
Need more? Email Us
ECAD model for IR3E3074
ON Semiconductor
Low-cost 3-Channel Video Filter Drivers for SD/PS/HD | IC VIDEO FILTER DVR 3CH 14-TSSOP
Lowest to $0.5485
ECAD model for FMS6203MTC1406
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $53.3506
ECAD model for BA7623F
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with voltage regulator, dongle detect support and active DDC buffer
Lowest to $2.5969
ECAD model for PTN3381B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.6666 $66.6660
24+ $5.4701 $131.2824
37+ $5.2991 $196.0667
51+ $5.1283 $261.5433
66+ $4.9572 $327.1752
88+ $4.4445 $391.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 432 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention