Products specifications Report Issue?

Manufacturer Intel
Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Win Source Part Number 185029-RTPXA320B2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTPXA320B2 CAD Model

Description

The Intel RTPXA320B2 is a high-performance applications processor based on the Intel XScale microarchitecture. It is part of the Intel XScale PXA320 family, designed for demanding embedded applications requiring significant processing power, rich multimedia capabilities, and efficient power management. This processor is commonly used in mobile devices, industrial control systems, and other applications where performance and power efficiency are critical.

Applications

  • Mobile internet devices (MIDs)
  • Handheld gaming consoles
  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Medical devices

Features

  • Intel XScale PXA320 Processor Core: Known for high performance and low power consumption.
  • Clock Speed: Typically operates at speeds up to 806 MHz, depending on the specific model configuration.
  • Memory Support: Supports a wide range of memory types, including DDR SDRAM and Flash memory.
  • Integrated Graphics: Features an integrated graphics processing unit (GPU) for enhanced multimedia capabilities.
  • Connectivity: Offers extensive connectivity options, including USB, UART, I2C, SPI, and Ethernet.
  • Power Management: Advanced power management features optimize battery life and reduce overall power consumption.
  • Multimedia Support: Supports a wide range of multimedia formats, including audio and video codecs.

Benefits

  • High Processing Power: Delivers robust processing capabilities for demanding applications.
  • Enhanced Multimedia: Integrated GPU supports high-quality graphics and video processing.
  • Extended Battery Life: Optimized power management features maximize battery life in portable devices.
  • Versatile Connectivity: Provides a wide range of interfaces for connecting to peripherals and networks.
  • Reduced System Cost: Integrated features help to reduce the overall system cost.
  • Scalable Performance: Offers a range of clock speeds and configurations to meet different application requirements.

The RTPXA320B2 is a versatile and powerful processor suitable for a wide range of embedded applications. Its high performance, rich multimedia capabilities, and efficient power management make it an excellent choice for demanding industrial and consumer products.

You May Also Be Interested in

Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention