EN
  • EN
  • DE

GS9022A

Part No GS9022A
Manufacturer Gennum
Catalog Linear - Video Processing
Description GENLINXTM GS9022A Digital Video Serializer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Gennum
Win Source Part Number 1177885-GS9022A
Manufacturer Homepage www.gennum.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS9022A CAD Model

Description

The GS9022A is a serial digital video encoder manufactured by Gennum (now Semtech). It is designed to encode parallel digital video data into a serial digital signal suitable for transmission over coaxial cable. This encoder is commonly used in broadcast and professional video equipment.

Applications:

  • Broadcast Video Equipment: Used in video cameras, video recorders, and other broadcast equipment for encoding video signals.
  • Professional Video Systems: Employed in professional video systems, such as video editing systems and video servers, for encoding and transmitting video data.
  • Security Systems: Utilized in security systems for encoding video from cameras for recording and transmission.
  • Medical Imaging: Used in medical imaging equipment for encoding video data from medical imaging devices.
  • Video Conferencing Systems: Found in video conferencing systems for encoding video signals for transmission over networks.

Features:

  • Serial Digital Encoding: Encodes parallel digital video data into a serial digital signal for transmission over coaxial cable.
  • SMPTE 259M Compliant: Complies with the SMPTE 259M standard for serial digital video.
  • Automatic Cable Equalization: Provides automatic cable equalization to compensate for signal loss over long cable lengths.
  • Low Jitter: Exhibits low jitter, ensuring high signal integrity and reliable performance.
  • Single Power Supply: Operates from a single power supply, simplifying system design.

Benefits:

  • High-Quality Video Transmission: Enables high-quality video transmission over coaxial cable.
  • Standards Compliance: Complies with the SMPTE 259M standard, ensuring compatibility with other video equipment.
  • Extended Cable Lengths: Automatic cable equalization allows for transmission over long cable lengths without significant signal degradation.
  • Reliable Performance: Low jitter ensures high signal integrity and reliable performance.
  • Simplified System Design: Single power supply simplifies system design and reduces component count.

Additional Details:

The GS9022A typically supports data rates up to 270 Mbps. It is available in various package options, including surface mount packages. Refer to the Semtech (formerly Gennum) datasheet for detailed specifications, application notes, and performance characteristics.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.1241 $138.1241
2+ $133.5203 $267.0406
3+ $119.7077 $359.1231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess