Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Propagation Delay tpLH / tpHL (Max) 3μs, 6μs
Rise and Fall Time 100ns, 50ns
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 5-MFP
Win Source Part Number 1086650-PC401J00000F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC401J00000F CAD Model

Description

The Sharp Microelectronics PC401J00000F is an open collector output type optocoupler, designed for DC input type applications.

  • Channel: One channel with one input on side 1 and no inputs on side 2
  • Common Mode Transient Immunity: Minimum value
  • Propagation Delay (tpLH): 3μs
  • Propagation Delay (tpHL): 6μs
  • Isolation Voltage: 3750Vrms
  • Temperature Range: -25°C to 85°C
  • Package: 5-MFP
  • Operating Supply Voltage: 3V to 15V
  • Channel Output Current: 50mA
  • Continuous Forward Current: 50mA
  • Supply and Demand Status: Limited as it is obsolete (EOL).

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPN COLL 8-SMD
Need more? Email Us
ECAD model for EL2631S(TA)-V
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $1.4076
ECAD model for 6N137-X007
Broadcom Limited
50 MBd 2 ns PWD High Speed CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $16.4086
ECAD model for HCPL-0723-500E
Fairchild/ON Semiconductor
HIGH SPEED-10 MBit/s LOGIC GATE OPTOCOUPLERS
Lowest to $5.2156
ECAD model for HCPL-2631SDV
Vishay
High Speed Optocoupler, 10 MBd, SOIC-8
Need more? Email Us
ECAD model for SFH6756
Vishay
High Speed Optocoupler, 5 MBd, 1 kV/us dV/dt
Need more? Email Us
ECAD model for SFH6719
California Eastern Labs
HIGH NOISE REDUCTION, 15 Mbps CMOS OUTPUT TYPE 5-PIN SOP (SO-5) PHOTOCOUPLER
Need more? Email Us
ECAD model for PS9151-A
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SOTALL
Lowest to $5.9588
ECAD model for HCPL-0211-060E
Vishay
High Speed Optocoupler, 10 Mbd
Need more? Email Us
ECAD model for SFH6752

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention