EN
  • EN
  • DE

TLP2766F(D4-TP,F)

Part No TLP2766F(D4-TP,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Description PHOTOCOUPLER / Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Manufacturer Toshiba Semiconductor and Storage
Packaging Bulk
Product Status Last Time Buy
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 10 mA
Data Rate 20MBd
Propagation Delay tpLH / tpHL (Max) 55ns, 55ns
Rise / Fall Time (Typ) 15ns, 15ns
Voltage - Forward (Vf) (Typ) 1.55V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SDIP Gull Wing
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number 264-TLP2766F(D4-TPF)
Standard Package 1
Win Source Part Number 1331901-TLP2766F(D4-TP,F)
Ultra Librarian 3D Model Ultra Librarian TLP2766F(D4-TP,F) CAD Model

Description

The TLP2766F(D4-TP,F) is a high-speed, GaAlAs infrared LED and photodetector optocoupler in a 5-pin SO6 package from Toshiba Semiconductor and Storage. It's designed for high-voltage isolation and high-speed signal transmission in industrial and power control applications. This optocoupler utilizes a double-molded package for enhanced isolation performance.

Applications

  • Inverter circuits
  • AC servo drives
  • Plasma Display Panels (PDPs)
  • MOSFET gate drivers
  • IGBT gate drivers

Features

  • High isolation voltage: 5000 Vrms (minimum)
  • High-speed operation: Propagation delay time tpHL, tpLH = 50 ns (typical)
  • Low input current: IF = 5 mA (maximum)
  • Operating temperature range: -40°C to +100°C
  • 5-pin SO6 package
  • Safety standards: UL recognized (UL1577), cUL recognized (CSA Component Acceptance Service No. 5A), VDE approved (EN60747-5-5)

Benefits

  • Enhanced safety: High isolation voltage provides robust protection against high voltage transients.
  • Fast switching: High-speed operation enables efficient control of power devices.
  • Low power consumption: Low input current reduces power requirements.
  • Compact size: SO6 package saves board space.
  • Wide temperature range: Suitable for use in harsh environments.

Additional Details

The TLP2766F(D4-TP,F) optocoupler is designed to drive MOSFETs and IGBTs in power inverters and motor control applications. It features a high common-mode transient immunity (CMTI), which helps to prevent false triggering due to noise. The device complies with international safety standards, ensuring safe operation in a variety of applications. The double-molded package provides enhanced insulation and creepage distance. It's a popular choice for isolating control signals in high-power systems. The optocoupler's fast switching speed and high isolation voltage make it a suitable replacement for pulse transformers in many applications. The device is lead-free and RoHS compliant.

You May Also Be Interested in

Broadcom Limited
OPTOISOLTR 3.75KV PUSH PULL 5-SO
Need more? Email Us
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Toshiba Semiconductor and Storage
2.7V~5.5V DC SOP-5 Logic Output Optoisolators RoHS
Lowest to $0.3208
Everlight Electronics Co Ltd
OPTOISO 5KV OPEN COLLECTOR 6-SMD
Need more? Email Us
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 5KV PUSH PULL 6-SO
Lowest to $2.5185
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $15.9922
ON Semiconductor
OPTOISO 3.75KV OPN COLL 8-SOIC
Lowest to $2.2043

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2408 $51.5384
55+ $1.8386 $101.1230
85+ $1.7811 $151.3935
117+ $1.7237 $201.6729
151+ $1.6662 $251.5962
201+ $1.4939 $300.2739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess