EN
  • EN
  • DE
  • IT

PC4SF21YTZCF

Part No PC4SF21YTZCF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP Sleeve
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Mounting SMD (SMT)
Case / Package PDIP
Forward Current 50 mA
Forward Voltage 1.4 V
Input Current 20 mA
Isolation Voltage 5 kV
Max Input Current 50 mA
Maximum Operating Temperature 100 °C
Min Operating Temperature -30 °C
Mount Through Hole
Number of Channels 1
Number of Elements 1
Number of Pins 6
Output Current 100 mA
Output Voltage 800 V
Radiation Hardening No
REACH SVHC Unknown
Reverse Breakdown Voltage 6 V
Rise Time 50 µs
RoHS Compliant
Width 7.12 mm
Win Source Part Number 988171-PC4SF21YTZCF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC4SF21YTZCF CAD Model

Description

The PC4SF21YTZCF optoisolator is a high-quality component that is ideal for use in various electronic applications from Sharp Microelectronics.

  • Reverse Breakdown Voltage: 6V
  • Isolation Voltage: 5kV
  • Mounting Technology: Surface-Mount
  • Package: PDIP
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249
Fairchild/ON Semiconductor
Lowest to $0.3661
Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us
OmniVision Technologies Inc
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Rectron Semiconductor
Need more? Email Us
Amphenol FCI
RJMG 2x6 10G, with led
Need more? Email Us
NEC
Lowest to $0.2200
NXP / Nexperia
40 X 4 AUTOMOTIVE LCD DRIVER FOR / LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess