EN
  • EN
  • DE

PC817X4NSZ2B

Part No PC817X4NSZ2B
Manufacturer Sharp Microelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833446-PC817X4NSZ2B
Ultra Librarian 3D Model Ultra Librarian PC817X4NSZ2B CAD Model

Description

The PC817X4NSZ2B is a Photocoupler manufactured by Sharp Microelectronics. It is an optoisolator designed to provide electrical isolation between circuits, offering protection against voltage transients and electrical noise. The device employs an LED and a phototransistor to optically transmit signals, enabling safe and reliable communication across differing ground potentials.

Applications

  • Industrial Automation: Extensively used in Programmable Logic Controllers (PLCs) for isolated input and output modules.
  • Power Supplies: Provides galvanic isolation in switched-mode power supplies and inverters.
  • Motor Control Systems: Isolates sensitive control signals from high-power motor drive circuitry.
  • Medical Equipment: Offers safety isolation in medical devices, protecting patients and equipment from electrical hazards.
  • Communication Systems: Used in data communication interfaces to isolate different ground potentials, preventing ground loops.

Features

  • High Isolation Voltage: Designed to withstand high voltage differences between input and output circuits.
  • Compact Footprint: Space-saving package design ideal for high-density PCB layouts.
  • High Current Transfer Ratio (CTR): Enables efficient signal transfer with minimal current loss, optimizing performance.
  • Low Input Current Requirement: Reduces power consumption in the control circuitry, improving energy efficiency.
  • RoHS Compliance: Complies with environmental regulations, restricting the use of hazardous substances in manufacturing.

Benefits

  • Enhanced Safety: Protects circuits and personnel from high voltage hazards by providing a strong isolation barrier.
  • Noise Reduction: Minimizes the impact of electrical noise on signal transmission, ensuring clearer and more reliable signals.
  • Ground Loop Elimination: Prevents ground loops, which can cause inaccurate measurements and potential equipment damage.
  • Increased System Reliability: Isolates fault conditions to prevent cascading failures and improve overall system robustness.
  • Space Efficiency: Small package allows for use in densely populated circuit boards, maximizing space utilization.

Additional Details

The PC817X4NSZ2B is typically available in a surface-mount package. Its specifications include a specific isolation voltage rating (e.g., 5000 Vrms), a specified range for the current transfer ratio, and maximum ratings for the input LED's forward current and reverse voltage. The output phototransistor also has defined collector-emitter voltage and current ratings that should be carefully considered for optimal application. For detailed electrical characteristics, application notes, and safety guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1185 $50.3625
1,030+ $0.0973 $100.2190
1,595+ $0.0942 $150.2490
2,195+ $0.0912 $200.1840
2,835+ $0.0882 $250.0470
3,800+ $0.0790 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,400 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess