EN
  • EN
  • DE

STD7NM80-1

Part No STD7NM80-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 6.5A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 800 V 6.5A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)
Manufacturer STMicroelectronics
Series MDmesh™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TO-251 (IPAK)
Family Name STD7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STD7NM801, STD7NM80-1-ND, -497-12787-5, 497-12787-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935293-STD7NM80-1
Ultra Librarian 3D Model Ultra Librarian STD7NM80-1 CAD Model

Description

The STD7NM80-1 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ M8 series, which features ST's proprietary technology combining excellent RDS(on) performance with reduced gate charge, making it suitable for a wide range of high-efficiency applications.

Key Features

  • Low Threshold Voltage (Vgs(th)): The device offers a low threshold voltage, ensuring it can operate at lower gate voltages and thus improving the power efficiency of the application it is used in.
  • Low On-Resistance (RDS(on)): With an extremely low on-resistance, the STD7NM80-1 minimizes conduction losses, which is essential for high-efficiency power management in electronic circuits.
  • High Current Capability: The STD7NM80-1 is capable of handling high currents, which makes it an excellent choice for applications requiring robust power handling capabilities.
  • 100% Avalanche Tested: Each unit is tested for reliability in conditions that simulate an avalanche, ensuring robust performance and long-term reliability.
  • Zener-Protected: The built-in Zener diodes provide protection against electrostatic discharge (ESD), enhancing the durability of the MOSFET against voltage spikes.

Applications

The STD7NM80-1 is versatile and can be used in a variety of applications, including:

  • Switching applications
  • Power supplies
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STD7NM80-1 complies with the RoHS directive and is free from hazardous substances. It is manufactured using processes that minimize environmental impact and ensure the highest standards of quality and reliability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8731 $65.5585
80+ $1.5370 $122.9600
120+ $1.4889 $178.6680
165+ $1.4409 $237.7485
210+ $1.3929 $292.5090
280+ $1.2488 $349.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess