EN
  • EN
  • DE
  • IT

PC925LEYIP0F

Part No PC925LEYIP0F
Manufacturer Sharp Microelectronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202951-PC925LEYIP0F
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC925LEYIP0F CAD Model

Description

The PC925LEYIP0F is a high-speed, high-CMR photocoupler manufactured by Sharp Microelectronics. It's designed for isolating high-voltage circuits from low-voltage control circuits, providing electrical isolation and noise immunity in various industrial and communication applications.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter Control
  • AC Servo Drives
  • Factory Automation Equipment
  • Communication Interfaces
  • Switching Power Supplies

Features

  • High Common-Mode Transient Immunity (CMR): Typically 15 kV/µs
  • High-Speed Response: Propagation delay time of typically 0.8 µs
  • High Isolation Voltage: 5000 Vrms
  • Low Input Current: 5 mA
  • Open Collector Output
  • Wide Operating Temperature Range: -40°C to +100°C
  • Compact Package

Benefits

  • Enhanced Noise Immunity: High CMR ensures reliable operation in noisy environments.
  • Fast Switching Speed: Enables high-speed data transmission and control.
  • Galvanic Isolation: Provides electrical isolation between high-voltage and low-voltage circuits.
  • Reduced Power Consumption: Low input current requirement minimizes power consumption.
  • Reliable Operation: Wide operating temperature range ensures stable performance in harsh conditions.
  • Space-Saving Design: Compact package allows for integration into space-constrained applications.

Technical Specifications

The PC925LEYIP0F photocoupler utilizes an AlGaAs LED as the light source and a high-speed photodetector IC. The open collector output allows for flexible interface with various logic circuits. Its high common-mode transient immunity (CMR) of 15 kV/µs makes it suitable for applications where noise immunity is critical. The propagation delay time is typically 0.8 µs, enabling high-speed data transmission. The isolation voltage of 5000 Vrms provides excellent electrical isolation between the input and output circuits. The device operates from a single 5V power supply. It is available in a compact package, making it suitable for space-constrained applications. The PC925LEYIP0F offers a reliable and high-performance solution for isolating high-voltage circuits, providing enhanced noise immunity and fast switching speeds.

You May Also Be Interested in

Raytheon Company
Need more? Email Us
NANYA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
ICT
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess