The PQ018EZ02ZP is a low-dropout (LDO) voltage regulator designed for various applications requiring stable and efficient voltage regulation. It provides a fixed 1.8V output voltage with low dropout voltage and low quiescent current. This makes it suitable for battery-powered devices and other applications where energy efficiency is crucial.
Applications
- Microcontroller power supplies
- FPGA power supplies
- Memory power supplies
- Battery-powered devices
- Portable electronic devices
Features
- Fixed 1.8V output voltage
- Low dropout voltage
- Low quiescent current
- Overcurrent protection
- Thermal shutdown protection
Benefits
- Stable output voltage: Provides a stable and regulated 1.8V output voltage for sensitive electronic components.
- Improved energy efficiency: Low dropout voltage and quiescent current minimize power loss and extend battery life.
- Overcurrent protection: Protects the regulator and the connected load from overcurrent conditions.
- Thermal shutdown protection: Prevents damage to the regulator due to overheating.
- Simplified circuit design: Requires minimal external components for operation.
The PQ018EZ02ZP LDO regulator is commonly used in digital circuits to provide a stable 1.8V supply for microcontrollers, memory chips, and other integrated circuits. Its low dropout voltage allows it to operate effectively even when the input voltage is only slightly higher than the output voltage. The overcurrent and thermal shutdown protection features enhance the reliability of the system by preventing damage to the regulator in fault conditions. This regulator is suitable for applications requiring a low voltage and low power consumption.