EN
  • EN
  • DE

S11MD7T

Part No S11MD7T
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (S)
Description Low Input Driving Type Phototriac Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 304187-S11MD7T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S11MD7T CAD Model

Description

The S11MD7T is a solid-state relay (SSR) manufactured by Sharp Microelectronics. This device provides electrical isolation between the control circuit and the load circuit, enabling safe and reliable switching in a variety of applications. The SSR design utilizes an optocoupler for isolation, enhancing immunity to noise and interference.

Applications

  • Industrial Control Systems: Commonly used in industrial automation for controlling motors, solenoids, and heaters.
  • Lighting Systems: Used for switching and dimming lights in commercial and residential lighting applications.
  • Temperature Controllers: Integrated into temperature control systems for precise regulation of heating and cooling elements.
  • Power Supplies: Used for switching and controlling power in various power supply designs.
  • Security Systems: Found in alarm systems and access control systems for reliable switching of security devices.

Features

  • Optically Isolated: Provides high isolation voltage, protecting control circuitry from load voltage.
  • Zero-Crossing Switching: Reduces electromagnetic interference (EMI) and noise during switching.
  • High Surge Current Capability: Withstands high surge currents, improving reliability under transient conditions.
  • Compact Design: Small footprint allows for easy integration into various systems.
  • Low On-State Resistance: Minimizes power dissipation and heat generation during operation.

Benefits

  • Safety: Optical isolation enhances safety by preventing electrical shocks and protecting sensitive circuits.
  • Reduced Noise: Zero-crossing switching minimizes electrical noise, ensuring clean switching operation.
  • Reliability: High surge current capability and robust construction contribute to long-term reliability.
  • Ease of Integration: Compact size and standard packaging facilitate easy integration into existing systems.
  • Energy Efficiency: Low on-state resistance reduces power consumption and heat generation, improving efficiency.

The S11MD7T solid-state relay is designed to offer a robust and reliable switching solution for diverse applications. The optical isolation feature provides a significant safety advantage, preventing potentially damaging voltage spikes from reaching the control circuits. The zero-crossing switching minimizes EMI, ensuring that the SSR can be used in sensitive environments without causing interference. Its high surge current capability allows it to withstand unexpected surges, contributing to a longer lifespan and reduced maintenance costs. The small size and standard packaging further simplify the integration process. The low on-state resistance ensures efficient operation with minimal power loss, contributing to overall energy savings in the application. Its combination of safety, reliability, and efficiency makes the S11MD7T a suitable choice for a wide range of switching applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SONiX
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess