EN
  • EN
  • DE

HLK-PM01

Part No HLK-PM01
Manufacturer Shenzhen Hi-Link Electronics Co., Ltd.
Catalog Board Mount AC DC Converters
Description 85VAC~265VAC AC-DC Through Hole,34x20mm AC DC Converters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,34x20mm
Quiescent Dissipation 0.1W
Height 15mm
Ripple Noise 100mVp-p
Output Voltage 5V
Output Power 3W
Isolation Voltage(Vrms) 3kV
Voltage - Input(DC) 85VAC~265VAC
Output current (maximum value) 700mA
Length 34mm
Output Voltage Accuracy ±0.2%
Width 20mm
Conversion Efficiency 73%
Conversion Type AC-DC
Features Short Circuit Protection;Over Current Protection;Fault self-recovery
Ultra Librarian 3D Model Ultra Librarian HLK-PM01 CAD Model

Description

Description

The 02CZ5.6-X TE85L.F continues to uphold its counterpart's high standards while introducing features for specialized fields requiring premium precision and reliability.

Features and Benefits

  • Advanced precision control
  • Exceptional reliability under rigorous conditions
  • Adaptable to specialized applications

Applications

  • Medical equipment
  • High-performance computing
  • Aerospace technology

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2579 $51.9317
54+ $1.8527 $100.0458
84+ $1.7948 $150.7632
116+ $1.7369 $201.4804
149+ $1.6790 $250.1710
200+ $1.5053 $301.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess