EN
  • EN
  • DE

AFC01-S12FCA-00

Part No AFC01-S12FCA-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 12 Position 0.5mm Pitch Bottom Contact Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=0.5mm,Surface Mount,Right Angle
Operating Temperature -45℃~+85℃
Locking Feature Hinged Lid
Number of Contacts 12P
Pitch 0.5mm
Current Rating 500mA
Voltage Rating (Max) 50V
Contact Plating Tin
Contact Type Bottom Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian AFC01-S12FCA-00 CAD Model

Description

006-1086007 Description

The 006-1086007 is a versatile electronic component designed for high-performance and durability across a wide range of applications. Its robust design ensures stable operations even under rigorous conditions, making it a preferred choice for electronic enthusiasts and professionals alike.

  • Applications/Projects:
  • Consumer electronics
  • Embedded systems
  • Industrial automation
  • Prototyping projects

Features and Benefits

  • High reliability and stability
  • Compact form factor
  • Easy to integrate with existing systems
  • Cost-effective solution

Additional Details: The 006-1086007 is known for its seamless efficiency and consistent performance across various demanding environments, thereby optimally supporting its application in critical projects.

You May Also Be Interested in

Amphenol
CONN FFC FPC TOP 6POS 0.5MM R/A
Need more? Email Us
TE Connectivity
CONN FPC BOTTOM 45POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FPC BOTTOM 6POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FPC TOP 24POS 0.5MM R/A
Lowest to $0.6696
Omron
CONN FFC FPC 7POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC TOP 20POS 1MM R/A
Need more? Email Us
Omron
CONN FFC FPC 16POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC BOTTOM 22POS 0.5MM R/A
Lowest to $0.8891
Hirose Electric Co Ltd
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.4392

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0824 $50.2640
1,480+ $0.0676 $100.0480
2,295+ $0.0655 $150.3225
3,155+ $0.0634 $200.0270
4,080+ $0.0613 $250.1040
5,465+ $0.0549 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess