EN
  • EN
  • DE

SE83-230X

Part No SE83-230X
Manufacturer Shenzhen Shaoxin Electronic Co., Ltd.
Catalog Gas Discharge Tube Arresters (GDT)
Description Gas Discharge Tube 230V 10kA ±20% 3 POLE Through Hole SIP-3-4.4mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SIP-3-4.4mm
Impulse Discharge Current 10kA
Tolerance ±20%
Voltage - DC Spark Over (Nom) 230V;700V
Capacitance 1.5pF
Pitch 4.4mm
Diameter (φD) 8mm
Number of Poles 3
Ultra Librarian 3D Model Ultra Librarian SE83-230X CAD Model

Description

Description

Designed for precision and efficiency, the 0402CS-3N9XJLW is a top-tier surface-mount inductor in a 0402 package. It meets the demands of modern electronics that require components as compact as they are powerful.

Features and Benefits

  • 0402 surface-mount for minimal footprint.
  • High-quality construction ensures durability and long-term reliability.
  • Exceptional Q factor reduces signal loss.
  • Ideal for high-density board applications.

Applications

  • Internet-of-Things (IoT) devices.
  • RF modules and circuits.
  • Compact communication systems.
  • Advanced metering infrastructure.

No compromise on performance, the 0402CS-3N9XJLW is crafted to meet industry standards, ensuring effectiveness in a variety of complex designs.

You May Also Be Interested in

Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 470V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 145V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 7200V 5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Lowest to $1.6053
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 10KA 2 POLE TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4485 $51.5775
275+ $0.3680 $101.2000
425+ $0.3565 $151.5125
580+ $0.3450 $200.1000
750+ $0.3335 $250.1250
1,005+ $0.2990 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess