EN
  • EN
  • DE

B5819WS

Part No B5819WS
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Schottky Diodes
Description 40V 900mV@3A 1A SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329815-B5819WS
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 600mV @ 1A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200µA @ 40V
Capacitance @ Vr, F 120pF @ 5V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -65°C ~ 150°C
Package Cut Tape (CT)
Current - Reverse Leakage @ Vr 1mA @ 40V
Capacitance @ Vr, F 120pF @ 4V, 1MHz
Operating Temperature - Junction -55°C ~ 150°C
Package Tape & Reel (TR)
Capacitance @ Vr, F 110pF @ 4V, 1MHz
Supplier Device Package SC-76, SOD-323
Operating Temperature - Junction -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian B5819WS CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMA(DO-214AC)
Lowest to $0.0347
ShenZhen SlkorMicro Semicon Co. Ltd
200V 920mV@5A 5A SMC
Lowest to $0.0423
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@1A 1A SMA(DO-214AC)
Lowest to $0.0238
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@3A 3A 150V SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Lowest to $0.0074
ShenZhen SlkorMicro Semicon Co. Ltd
100V 3A 850mV@3A SMB(DO-214AA)
Lowest to $0.0880
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type SOD-523
Lowest to $0.2442
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess