EN
  • EN
  • DE
Part No ES2D
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Diodes, Rectifiers - Single
Description 950mV@2A 35ns 2A 200V SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329966-ES2D
Package Bag
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950mV @ 2A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10µA @ 200V
Capacitance @ Vr, F 25pF @ 4V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Operating Temperature - Junction -55°C ~ 150°C;5;9;7;10;8;3;4;2;1;1528;785;5318;4530;118;516;4727;4817;1514;5744;641;31;4878;4386;2439;5272;600039;5700;2832;3584;1242;3383;4786;600026;480;602032;4024;448;4084;238;5044;478;4004;18;4491;1214;1465;600425;353;150;278;600066;14;600049;1727;3372;602373;5042;954;568;488;10;9;3757;277;4237;596;835;2312;5403;2516;1833;20;846;1261;4076;600057;602055;1560;600;172;5399;1655;666;1568;497;2616;1801;844;893;264;602064;2679;1102;600277;112;751;742;1740;1697;13;818;0;14282;122889;105838;126830;126829;46774;124430;124431;126626;105834;35609;105764;105826;106277;97408;119831;106278;97409;119833;100066;120242;49885;101429;96096;96094;105853;96095;119835;131675;80082;80083;80084;80085;80086;35039;88821;101467;102684;75214;58762;63449;82135;47202;104609;80425;25843;33174;95269;95270;91098;126430;126431;126432;52929;95967;58;120156;60233;49746;119259;49511;67817;60859;105849;127104;15837;31842;39344;31834;16495;105353;104356;13031;81268;56436;120241;95076;120240;105843;105840;16496;16492;16493;35757;16491;87757;127093;91100;14343;16453;91052;120267;98254;100008;3778;89290;15828;92591;53445;1058;27095;15544;107862;82079;59341;107868;107857;107853;107856;107859;82110;82081;15105;7379;28486;53302;105845;107858;107864;107865;107860;107866;107869;107854;46357;107863;107861;107855;122638;122639;122637;123742;123743;123745;123746;123747;123748;123749;126627;4066;19042;107867;256;126628;110734;93094;114786;1293;126629;126630;52906;8899;91099;76951;6542;31832;54619;18827;104742;3933;82035;81410;43377;19353;14208;31018;120239;31563;16452;58349;106477;31564;47721;44152;51530;16494;119890;21716;29796;62;61;3;258;2;243;804;250;4;1;17;6;0;2;4;7;1;1;317106;346646;400378;400397;729988;494011;407938;408009;409284;3 V;4 V;5 V;6 V;8 V;10 V;12 V;14 V;15 V;16 V;17 V;18 V;20 V;23 V;25 V;29 V;30 V;32 V;35 V;40 V;45 V;50 V;55 V;60 V;65 V;70 V;75 V;80 V;85 V;90 V;100 V;110 V;120 V;125 V;130 V;135 V;140 V;150 V;160 V;165 V;170 V;175 V;180 V;200 V;220 V;225 V;240 V;250 V;270 V;300 V;325 V;350 V;360 V;400 V;430 V;440 V;450 V;480 V;500 V;520 V;530 V;600 V;625 V;650 V;660 V;680 V;700 V;720 V;750 V;800 V;880 V;900 V;990 V;1000 V;1 kV;1100 V;1200 V;1.2 kV;1250 V;1300 V;1400 V;1500 V;1600 V;1650 V;1700 V;1750 V;1800 V;1900 V;2000 V;2100 V;2200 V;2400 V;2500 V;2600 V;2700 V;2800 V;2880 V;3000 V;3200 V;3300 V;3500 V;3600 V;4000 V;4200 V;4400 V;4500 V;4600 V;4800 V;5000 V;5800 V;6000 V;6200 V;6500 V;6800 V;7200 V;7500 V;8000 V;8500 V;9000 V;10000 V;12000 V;12500 V;14000 V;15000 V;16000 V;18000 V;20000 V;22500 V;24000 V;25000 V;30000 V;37500 V;45000 V;48000 V;66000 V;80000 V;96000 V;100000 V;200000 V;120434;202093;248598;73564;103105;143056;184068;190347;194544;214789;238101;273824;277984;287296;300983;68833;77305;84053;85651;90063;94574;100303;101622;111480;114509;140417;145788;148508;156931;166672;182276;187878;189605;192956;195776;199372;213257;218536;221268;236734;239158;240181;245515;255853;272951;277416;286223;290791;299155;119750;45559;44905;48377;47316;50900;52811;55041;54739;57433;57270;59233;58661;60917;62729;167594;125070;124592;126714;128475;129867;131531;133408;134598;136004;137268;201594;201620;171884;172893;173964;174961;176074;177265;178265;179055;180027;227192;205348;206055;206804;207449;208238;209270;210111;210682;211368;247706;231377;231905;232316;232867;233467;266261;251514;252046;252477;252962;280708;269278;269611;270408;271036;271325;293724;284426;285026;304899;296316;297045;297321;297665;297915;72441;72471;65044;65247;79867;75467;75954;76196;76607;86826;82045;
Package Tape & Reel (TR);Cut Tape (CT)
Current - Reverse Leakage @ Vr 5µA @ 200V
Operating Temperature - Junction -55°C ~ 150°C
Voltage - Forward (Vf) (Max) @ If 900mV @ 2A
Reverse Recovery Time (trr) 20ns
Capacitance @ Vr, F 18pF @ 4V, 1MHz
Operating Temperature - Junction -50°C ~ 150°C
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Package Bulk
Package Tape & Reel (TR)
Voltage - Forward (Vf) (Max) @ If 950mV @ 1A
Ultra Librarian 3D Model Ultra Librarian ES2D CAD Model

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
7,300+ $0.0137 $100.0100
11,365+ $0.0132 $150.0180
16,265+ $0.0123 $200.0595
21,190+ $0.0118 $250.0420
26,320+ $0.0114 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess