EN
  • EN
  • DE

MURS205

Part No MURS205
Manufacturer Shenzhen Taychipst Electronic Co., Ltd
Description SURFACE MOUNT ULTRAFAST POWER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Taychipst Electronic Co., Ltd
Win Source Part Number 1228675-MURS205
Manufacturer Homepage www.taychipst.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURS205 CAD Model

Description

The MURS205 is a Ultrafast Recovery Rectifier diode. Manufactured by several companies including Shenzhen Taychipst Electronic Co., Ltd, it's designed for applications requiring fast switching and efficient rectification.

Applications:

  • High-Frequency Power Supplies: Used in switched-mode power supplies (SMPS) to rectify high-frequency AC signals.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current when a switching device turns off.
  • DC-DC Converters: Rectifies the output of DC-DC converters to provide a stable DC voltage.
  • Inverters: Used in inverters to convert DC voltage to AC voltage efficiently.
  • Solar Power Systems: Found in solar inverters and charge controllers to improve efficiency.

Features:

  • Ultrafast Reverse Recovery Time: Enables high-speed switching with minimal losses.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient current spikes.
  • High Reliability: Designed for long-term operation in demanding environments.
  • Available in various packages: Allows for flexibility in circuit design and assembly.

Benefits:

  • Increased Efficiency: Ultrafast recovery and low forward voltage drop minimize power losses.
  • Reduced Switching Noise: Fast recovery reduces ringing and EMI in switching circuits.
  • Improved System Performance: Faster switching enables higher operating frequencies and better performance.
  • Enhanced Reliability: High surge current capability protects against damage from transient events.
  • Simplified Circuit Design: Wide range of package options provides flexibility for different applications.

Additional Details:

The MURS205 typically has a maximum repetitive peak reverse voltage of 200V. Its forward current rating is generally around 2A. The ultra-fast recovery time allows for efficient operation in high-frequency applications, reducing power loss and improving overall system performance. This diode's robust characteristics make it suitable for a wide range of power electronics applications where efficiency, speed, and reliability are critical. Consult the manufacturer's datasheet for complete specifications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2047 $174.6815
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess