EN
  • EN
  • DE

SK50N06A

Part No SK50N06A
Manufacturer Shikues
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093300-SK50N06A
Categories OEM Parts( S )
Manufacturer Shikues
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK50N06A CAD Model

Description

The SK50N06A is an N-Channel MOSFET manufactured by Shikues. This MOSFET is designed for use in switching and amplification applications, providing efficient and reliable performance.

Applications

  • DC-DC converters
  • Motor control
  • Load switching
  • Power management in portable devices
  • LED lighting

Features

  • Low on-resistance (RDS(on))
  • High switching speed
  • Low gate charge
  • Avalanche rated
  • RoHS compliant

Benefits

  • Increased efficiency in power conversion due to low on-resistance, reducing power loss and heat generation.
  • Suitable for high-frequency switching applications, allowing for compact and efficient circuit designs.
  • Minimized switching losses resulting from low gate charge, improving overall system performance.
  • Enhanced robustness and reliability with avalanche rating, providing protection against voltage spikes.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The SK50N06A typically features a drain-source voltage (VDS) rating suitable for its intended applications. The gate-source voltage (VGS) and drain current (ID) are also specified in the datasheet. The on-resistance (RDS(on)) is a key parameter, influencing the MOSFET's efficiency. The operating temperature range is also specified in the datasheet, ensuring reliable operation within the defined limits.

The package type varies, but it's commonly available in TO-252 or TO-220 packages for effective heat dissipation. Always refer to the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and absolute maximum ratings to ensure proper application and prevent device failure. Proper thermal management, including adequate heatsinking, may be required in high-current applications to maintain the MOSFET's junction temperature within acceptable limits.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0985 $50.2350
1,085+ $0.0922 $100.0370
1,690+ $0.0890 $150.4100
2,420+ $0.0827 $200.1340
3,145+ $0.0795 $250.0275
3,935+ $0.0763 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess