EN
  • EN
  • DE

2SK2669

Part No 2SK2669
Manufacturer Shindengen
Catalog Hard To Find
Description HVX-2 Series Power MOSFET(900V 5A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1127338-2SK2669
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2669 CAD Model

Description

The 2SK2669 is an N-channel power MOSFET produced by Shindengen Electric Manufacturing Co., Ltd. It is engineered for high-efficiency switching applications, specifically excelling in demanding environments such as power supplies, DC-DC converters, and motor control circuits. Its design prioritizes low on-resistance and gate charge to minimize power losses and maximize performance.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Uninterruptible Power Supplies (UPS)
  • Inverters

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High-Speed Switching Capability
  • Low Gate Charge (Qg)
  • Avalanche Energy Rated
  • Enhancement Mode Device

Benefits:

  • Enhanced Power Efficiency: The 2SK2669's low on-resistance directly translates to reduced conduction losses, increasing the efficiency of power conversion processes.
  • Reduced Switching Losses: The low gate charge allows for rapid switching speeds, minimizing the energy lost during switching transitions and boosting overall system efficiency.
  • Superior Thermal Performance: The device's thermal design allows for effective heat dissipation, ensuring stable and reliable operation, even in high-power applications.
  • Simplified Drive Circuitry: As an enhancement mode device, the 2SK2669 simplifies gate drive requirements, making it easier to integrate into various circuit designs.
  • Improved System Reliability: The avalanche rating ensures the device can withstand transient voltage spikes, increasing the robustness and longevity of the system.

Additional Details:

The 2SK2669 is commonly available in a through-hole package, facilitating easy installation and connection to heatsinks for enhanced thermal management. Key electrical parameters include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), which need careful consideration when selecting the device for specific applications. Dynamic characteristics, such as rise time (tr), fall time (tf), and turn-on delay time (td(on)), are crucial for high-frequency switching applications.

When using the 2SK2669, it's important to adhere to the manufacturer's recommended operating conditions and derating curves to prevent exceeding maximum ratings. Proper gate drive circuitry is essential for ensuring fast and efficient switching performance. Adequate heatsinking is necessary to maintain the junction temperature within specified limits and ensure long-term reliability.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess