EN
  • EN
  • DE

D25FD60V

Part No D25FD60V
Manufacturer Shindengen
Catalog Miscellaneous
Description Rectifier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821514-D25FD60V
Ultra Librarian 3D Model Ultra Librarian D25FD60V CAD Model

Description

The D25FD60V is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. This diode is designed for use in various power electronic applications where efficient and reliable rectification of AC voltage is required. Rectifier diodes like the D25FD60V are crucial components in converting AC power to DC power, a process essential in many electronic devices and systems.

Applications

  • Power Supplies: Used as rectifier diodes in AC-to-DC power supplies for consumer electronics, industrial equipment, and telecommunications systems.
  • Battery Charging Circuits: Employed in battery chargers to convert AC power to DC for charging batteries in various devices.
  • Inverters: Utilized in inverters to rectify AC voltage from sources like solar panels or wind turbines to DC voltage for storage or further conversion.
  • Motor Drives: Incorporated in motor drive circuits to provide rectified DC voltage for controlling the speed and torque of electric motors.
  • Welding Equipment: Found in welding machines to convert AC power to DC for creating a stable welding arc.

Features

  • High Forward Current Capability: Capable of handling a significant amount of forward current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation, improving overall efficiency.
  • High Surge Current Capacity: Can withstand high surge currents, ensuring reliable operation during startup and transient conditions.
  • Fast Recovery Time: Offers fast recovery time, allowing for efficient switching in high-frequency circuits.
  • High Voltage Rating: Designed to handle high voltage inputs, making it suitable for a wide range of applications.

Benefits

  • Efficient Power Conversion: Provides efficient and reliable conversion of AC power to DC power.
  • Stable DC Voltage: Delivers a stable DC voltage output, ensuring proper operation of connected devices.
  • Protection Against Voltage Spikes: Withstands voltage spikes and surges, protecting sensitive electronic components.
  • Long Service Life: High-quality construction ensures long-term reliability and durability.
  • Easy Integration: Standard packaging allows for easy integration into existing circuits.

Additional Details

The D25FD60V typically features a maximum repetitive peak reverse voltage (Vrrm) of 600V, indicated by the '60V' in its name, which is multiplied by 10. It is designed to handle a forward current (If) of around 25A. The operating junction temperature typically ranges from -40°C to +150°C. The device is commonly available in a standard package like a TO-220 or similar, which facilitates easy mounting and heat dissipation. The forward voltage drop (Vf) is typically low to minimize power losses. It's important to consult the manufacturer's datasheet for precise specifications and operating conditions to ensure proper application and avoid damaging the component.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2324 $72.4648
4+ $29.7297 $118.9188
7+ $28.8011 $201.6077
9+ $27.8713 $250.8417
11+ $26.9427 $296.3697
15+ $24.1557 $362.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess