EN
  • EN
  • DE

D3FS4A-5063

Part No D3FS4A-5063
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821523-D3FS4A-5063
Ultra Librarian 3D Model Ultra Librarian D3FS4A-5063 CAD Model

Description

The D3FS4A-5063 is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for use in various power electronic applications where efficient and reliable rectification of AC voltage is required. This type of diode is commonly used in circuits that convert alternating current (AC) to direct current (DC), which is essential in numerous electronic devices and systems.

Applications

  • Power Supplies: Used as rectifier diodes in AC-to-DC power supplies for electronic devices, appliances, and industrial equipment.
  • Adapters and Chargers: Found in AC adapters and battery chargers to convert AC voltage to DC voltage for charging batteries and powering devices.
  • Inverters: Employed in inverters to rectify AC voltage from sources like solar panels or wind turbines to DC voltage for energy storage or further conversion.
  • LED Lighting: Used in LED lighting systems to convert AC power to DC power required by LEDs.
  • Automotive Electronics: Incorporated in automotive electronic systems to rectify AC voltage from the alternator to DC voltage for powering various components.

Features

  • High Forward Current Capability: Designed to handle a significant amount of forward current, making it suitable for various power applications.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation, improving overall efficiency.
  • High Surge Current Capacity: Capable of withstanding high surge currents, ensuring reliable operation during startup and transient conditions.
  • Fast Recovery Time: Offers fast recovery time, allowing for efficient switching in high-frequency circuits.
  • Compact Size: Space-saving design allows for easy integration into various electronic circuits.

Benefits

  • Efficient AC-to-DC Conversion: Provides efficient and reliable conversion of AC power to DC power.
  • Stable DC Voltage: Delivers a stable DC voltage output, ensuring proper operation of connected devices.
  • Protection Against Voltage Spikes: Withstands voltage spikes and surges, protecting sensitive electronic components.
  • Long Service Life: High-quality construction ensures long-term reliability and durability.
  • Easy Integration: Compact size and standard terminals allow for easy integration into existing circuits.

Additional Details

The D3FS4A-5063 likely indicates specific voltage and current ratings, although without a datasheet, the exact values are speculative. 'D3FS4A' probably refers to a specific series or model within Shindengen's product line. '-5063' could be a manufacturing code or specification detail. It's common for such diodes to have a repetitive peak reverse voltage (Vrrm) in the range of several hundred volts and a forward current (If) capacity of a few amperes. They are typically packaged in a through-hole or surface-mount configuration. It is imperative to refer to the manufacturer's datasheet for complete specifications, including voltage and current ratings, operating temperature range, and package dimensions, to ensure proper application and avoid damaging the component.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess