EN
  • EN
  • DE

DE10S3L-7101

Part No DE10S3L-7101
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Description 30V, 10A, THD Schottky Barrier Diode with 250A Surge; E-Pack Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Reverse Leakage Current 10 mA
Max Surge Current 250 A
RoHS Compliant
Win Source Part Number 991410-DE10S3L-7101
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE10S3L-7101 CAD Model

Description

The DE10S3L-7101 is a Schottky barrier diode manufactured by Shindengen. This diode is specifically designed for high-efficiency rectification and fast switching applications. Its low forward voltage drop and fast reverse recovery time make it an excellent choice for power supplies, DC-DC converters, and other applications where efficiency is paramount.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection
  • LED Lighting

Features:

  • Low Forward Voltage Drop
  • Fast Reverse Recovery Time
  • High Surge Current Capability
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Increases efficiency in power conversion circuits
  • Reduces power losses and heat generation
  • Protects circuits from voltage spikes and reverse polarity
  • Enables compact and lightweight designs
  • Meets environmental regulations

Additional Details:

The DE10S3L-7101 has a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 1A. It has a low forward voltage drop, typically around 0.45V at 1A, which minimizes power loss. The fast reverse recovery time allows for efficient switching at high frequencies. The diode is packaged in a surface mount package (SMA), which allows for easy assembly on printed circuit boards. Shindengen is a well-known manufacturer of power semiconductors, and this Schottky diode is manufactured to meet their high standards for quality and reliability. It provides a reliable and efficient solution for rectification and switching applications.

You May Also Be Interested in

Sagami
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess