EN
  • EN
  • DE

DE5L60-4061

Part No DE5L60-4061
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821696-DE5L60-4061
Ultra Librarian 3D Model Ultra Librarian DE5L60-4061 CAD Model

Description

The DE5L60-4061 is a Schottky Barrier Diode manufactured by Shindengen. Schottky diodes are known for their fast switching speeds and low forward voltage drop compared to traditional diodes, making them efficient rectifiers in various electronic circuits.

Applications:

  • Switch-mode power supplies (SMPS): Used as rectifiers to convert AC voltage to DC voltage efficiently.
  • Freewheeling diodes: Protecting inductive loads from voltage spikes in circuits like relay drivers and motor controls.
  • Reverse polarity protection: Preventing damage to circuits if power is connected with incorrect polarity.
  • DC-DC converters: Enhancing efficiency in voltage step-up or step-down conversion circuits.
  • Solar panel junction boxes: Preventing reverse current flow in photovoltaic systems.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction, increasing overall circuit efficiency.
  • Fast Switching Speed: Enables operation at high frequencies, crucial in modern electronic devices.
  • High Surge Current Capability: Withstands large current spikes without damage, ensuring reliability.
  • Compact Package: Facilitates easy integration into space-constrained designs.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation in electronic circuits.
  • Enhanced System Performance: Enables faster switching speeds and improved response times.
  • Increased Reliability: Protects circuits from voltage spikes and reverse polarity issues.
  • Simplified Design: Offers easy integration and reduces the need for complex circuit protection schemes.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Additional Details:

While specific electrical characteristics like forward voltage (Vf), reverse current (Ir), and maximum repetitive reverse voltage (Vrrm) require consulting the official Shindengen datasheet for the DE5L60-4061, Schottky diodes in this series generally offer a good balance between speed and forward voltage drop. The package type and specific current rating are also detailed in the datasheet, which is essential for proper application and design considerations. The diode is designed to operate within specific temperature ranges, typically from -40°C to +150°C, but the exact range should be confirmed via the official datasheet. This component is commonly used in applications demanding high efficiency and quick response times.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess