EN
  • EN
  • DE

DE5SC4M-7061

Part No DE5SC4M-7061
Manufacturer Shindengen
Catalog Schottky Diodes
Description 40V, 5A, SMD Center Tap Schottky Barrier Diode with 80A Surge; E-Pack Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Max Reverse Leakage Current 3.5 mA
Max Surge Current 80 A
RoHS Compliant
Win Source Part Number 1156917-DE5SC4M-7061
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DE5SC4M-7061 CAD Model

Description

The 1156917-DE5SC4M-7061 is a Schottky diode manufactured by Shindengen.

  • Manufacturer: Shindengen
  • Popularity: Medium
  • Supply and Demand Status: limited
  • RoHS Compliant: Yes
  • Element Configuration: Common Cathode
  • Maximum Reverse Leakage Current: 3.5 mA
  • Surge Current: 80 A

You May Also Be Interested in

Infineon Technologies
BAS 40-07 E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Didode datasheet, inventory, & pricing.
Lowest to $5.8647
Infineon Technologies
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE
Lowest to $4.3657
Infineon Technologies
BAS 70-02L E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Didode datasheet, inventory, & pricing.
Lowest to $0.2493
Infineon Technologies
BAT 15-04W H6327 Infineon Technologies Schottky Diodes & Rectifiers RF DIODE datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAT 64-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Need more? Email Us
Tech Public
Diode 40V Surface Mount SOD-128
Lowest to $0.1456
Infineon Technologies
BAT 64 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Lowest to $0.0832
Infineon Technologies
BAS 70-05 E6327 Infineon Technologies Schottky Diodes & Rectifiers 70V 0.07A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAS 4002A RPP E6327 Infineon Technologies Schottky Diodes & Rectifiers Low VF Schottky Diode Array 40V .2A datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7197 $60.1895
85+ $1.4111 $119.9435
130+ $1.3670 $177.7100
175+ $1.3229 $231.5075
230+ $1.2788 $294.1240
305+ $1.1465 $349.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,738 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess