The DF10LC30-7102 is a power Schottky barrier diode manufactured by Shindengen. It is designed for high-efficiency rectification and freewheeling applications, offering a low forward voltage drop and fast switching speed. This diode is commonly used in power supplies, DC-DC converters, and other power electronic circuits.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC converters
- Freewheeling diode in inductive loads
- Polarity protection
- High-frequency rectification
Features
- Low forward voltage drop (VF)
- High surge current capability
- Fast switching speed
- High reliability
- Operating Temperature: -40°C to +150°C
- Repetitive Peak Reverse Voltage: 30V
- Average Forward Current: 10A
Benefits
- Improved efficiency in power conversion circuits
- Reduced power loss due to low forward voltage drop
- Protection against voltage spikes and surges
- Reliable performance in high-temperature environments
- Fast recovery time reduces switching losses
Additional Details
The DF10LC30-7102 features a Schottky barrier construction, which provides a lower forward voltage drop compared to traditional silicon diodes. This leads to improved efficiency and reduced power dissipation. The diode is designed to handle high surge currents, making it suitable for demanding applications. Its fast switching speed minimizes switching losses, further enhancing efficiency. The operating temperature range of -40°C to +150°C ensures reliable operation in harsh environments. The diode is available in a through-hole package, allowing for easy mounting on printed circuit boards. It meets RoHS compliance standards. The 30V repetitive peak reverse voltage is sufficient for many low-voltage power applications. This diode is commonly used in computers, telecommunications equipment, and industrial automation systems. The 10A average forward current rating makes it suitable for moderate power levels. Its compact size and robust construction make it a versatile choice for power electronic circuit design.