The KL3N14 is a rectifier diode manufactured by Shindengen. It is designed for use in various power rectification applications, providing efficient and reliable conversion of AC voltage to DC voltage.
Applications:
- Power supplies
- Battery chargers
- Inverters
- Motor drives
- General-purpose rectification
Features:
- Repetitive Peak Reverse Voltage: 200V
- Average Forward Current: 3A
- Forward Voltage Drop: 0.95V (typical)
- Reverse Leakage Current: 10uA (typical)
- Operating Temperature Range: -40°C to +150°C
- Lead-Free Finish, RoHS Compliant
- Compact TO-252 package
- Surge current capability: 60A
Benefits:
- Efficient AC-to-DC conversion reduces power losses.
- High surge current capability provides robustness against transient events.
- Wide operating temperature range ensures reliable operation in various environments.
- Small package size saves board space.
- RoHS compliance ensures environmental friendliness.
Additional Details:
The KL3N14 rectifier diode is designed for efficient and reliable operation in power rectification circuits. Its high surge current capability makes it suitable for applications where transient voltage spikes are common. The compact TO-252 package allows for easy integration into space-constrained designs. The diode's lead-free finish and RoHS compliance demonstrate its commitment to environmental sustainability. The KL3N14 provides a reliable and cost-effective solution for a wide range of power rectification applications.
The average forward current of 3A and repetitive peak reverse voltage of 200V make it suitable for many different circuits. Its low forward voltage drop minimizes power dissipation. The high operating temperature range makes it suitable for use in harsh environments. The KL3N14 is a reliable and versatile rectifier diode.