EN
  • EN
  • DE

MA2831

Part No MA2831
Manufacturer Shindengen
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074597-MA2831
Categories OEM Parts(M-N)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA2831 CAD Model

Description

The Shindengen MA2831 is a single-phase bridge rectifier designed for converting AC voltage to DC voltage. It is commonly used in power supplies, adapters, and other electronic devices that require a DC power source. Its compact size and robust design make it suitable for a variety of applications.

Applications

  • Power Supplies: Converts AC voltage from the mains to DC voltage for powering electronic devices.
  • AC Adapters: Used in AC adapters for charging batteries and powering portable devices.
  • Motor Control Circuits: Provides DC power for motor control systems.
  • Lighting Systems: Used in LED lighting systems to convert AC voltage to DC voltage.
  • Industrial Equipment: Provides DC power for various industrial equipment and machinery.

Features

  • Single-Phase Bridge Rectifier: Converts single-phase AC voltage to DC voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • Compact Package Size: Allows for easy integration into circuit boards.
  • High Reliability: Provides stable and dependable performance.

Benefits

  • Efficient AC-DC Conversion: Converts AC voltage to DC voltage with minimal power loss.
  • Stable DC Output: Provides a stable DC voltage for powering electronic devices.
  • Overload Protection: Protects the rectifier from damage due to excessive current.
  • Simplified Circuit Design: Simplifies the design of power supply circuits.
  • Cost-Effective Solution: Offers a reliable and affordable solution for AC-DC conversion.

Additional Details

The MA2831 is available in a standard package for easy mounting on printed circuit boards. It has a high surge current capability, making it suitable for applications with frequent power surges. The rectifier is designed to operate within a specific temperature range and can handle a defined maximum forward current and reverse voltage. Its performance characteristics are typically documented in the datasheet, which specifies the forward voltage drop, reverse leakage current, and other key parameters. The device is designed to comply with industry standards for safety and performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess