EN
  • EN
  • DE

MD3221N

Part No MD3221N
Manufacturer Shindengen
Description DC-DC Converter Power IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1221434-MD3221N
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MD3221N CAD Model

Description

The MD3221N is a single-phase bridge rectifier manufactured by Shindengen. This component is designed to convert AC voltage to DC voltage, making it suitable for various power supply and rectification applications.

Applications:

  • Power Supplies: Used in AC-DC power supplies to convert AC line voltage to DC voltage for electronic devices.
  • Battery Chargers: Implemented in battery charging circuits to rectify AC voltage for charging batteries.
  • Lighting Systems: Applied in LED lighting systems and other lighting applications that require DC voltage from an AC source.
  • Motor Drives: Employed in motor drive circuits to rectify AC voltage for powering DC motors.
  • General Rectification: Used in various electronic circuits where AC to DC conversion is required.

Features:

  • Single-Phase Bridge Rectifier: Converts single-phase AC voltage to DC voltage.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • High Voltage Rating: Offers a high voltage rating for use in various AC voltage environments.
  • Low Forward Voltage Drop: Provides a low forward voltage drop for efficient rectification.
  • Compact Package: Available in a compact package for easy PCB assembly.

Benefits:

  • AC to DC Conversion: Converts AC voltage to DC voltage for powering electronic devices.
  • Efficient Rectification: Provides efficient rectification with a low forward voltage drop.
  • Reliable: Offers reliable performance and long-term stability.
  • Easy to Use: Simple to implement in circuits with minimal external components.

Additional Details:

The MD3221N's key specifications include its maximum repetitive peak reverse voltage (VRRM), maximum DC blocking voltage (VDC), maximum average forward rectified current (IF(AV)), and maximum surge current (IFSM). It is important to consider these parameters when selecting this rectifier for a specific application. Snubber circuits might be required in some applications to suppress voltage spikes and protect the rectifier.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess