EN
  • EN
  • DE

0383560000

Part No 0383560000
Manufacturer Weidmuller
Catalog Terminal Blocks - Accessories
Description CONN TERM BLK END BRKT RAIL BG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204248-0383560000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Accessories
Package Box
Product Status Active
Type End Bracket, Rail Type
For Use With/Related Products SAK and W Series
Color Beige
Ultra Librarian 3D Model Ultra Librarian 0383560000 CAD Model

Description

It is essential to provide fit-for-use housings for modern electronic components. Setting and control functions must be easily carried out and technical requirements with respect to heat dissipation and EMV properties should be supported. An ideal design saves space and wiring costs in the switchgear cabinet. In addition, ergonomics and design are becoming increasingly important for highquality electronic products. These are the criteria that led to the development of WAVEBOX. Simplified production methods (shaft soldering, SMD) ensure cost-savings for the customer. The WAVEBOX is characterised by:
• Optimum width for any application (12.5 mm, 17.5 mm, 22.5 mm)
• Large component assembly surface; SMDs can be mounted on the solder side
• UL94 flammability class V2
• No tools required for assembly
• Plug-in printed circuit board
• Plug-in cross-connection via ZQV 2.5 N
• Hinged, transparent cover
• BLZ 5.08 screw/plug and socket connector
• BLFZ 5.08 optional tension clamp/plug and socket connector
• Marking option with WS tags
• Mounts onto TS 35

You May Also Be Interested in

WAGO Corporation
PUSH-BUTTON; LOOSE / Connector Push-Button For Terminal Blocks
Need more? Email Us
TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
H4
Altech corporation
MOUNTINGPIN FOR HE4HN 50 EUROSTR / Connector For
Lowest to $0.0826
WAGO Corporation
CODING KEY; SNAP-ON TYPE; LIGHT / Connector Coding Key For Multiple
Lowest to $0.1330
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 17AWG RED / Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire
Need more? Email Us
WAGO Corporation
STRAIN RELIEF PLATE; LIGHT GRAY / Connector Strain Relief For Multiple
Lowest to $0.3551
TE Connectivity
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 16AWG BLACK / Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Lowest to $0.2157

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess