EN
  • EN
  • DE

S3K60

Part No S3K60
Manufacturer Shindengen
Description Super Fast Recovery Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1245404-S3K60
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3K60 CAD Model

Description

The S3K60 is a rectifier diode manufactured by Shindengen. It's designed for high-efficiency rectification in a variety of power supply and related applications. Its robust construction and optimized characteristics make it suitable for demanding environments.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diode in DC-DC converters
  • Reverse polarity protection
  • AC to DC rectification
  • General purpose rectification

Features:

  • High surge current capability
  • Low forward voltage drop, improving efficiency
  • High reliability
  • Compact package size for space-constrained applications
  • Glass passivated junction for enhanced performance and stability

Benefits:

  • Improved system efficiency due to low forward voltage drop, resulting in reduced power loss and heat generation.
  • Enhanced system reliability due to the diode's robust design and high surge current capability.
  • Simplified circuit design and reduced component count, leading to lower overall system cost.
  • Extended product lifespan due to the diode's high-temperature stability and glass-passivated junction.
  • Suitable for a wide range of applications due to its versatile performance characteristics.

Additional Details:

The S3K60 typically features a reverse voltage rating of 600V and a forward current rating of 3A. It is commonly available in a DO-27 package. Its low forward voltage drop minimizes power dissipation, making it an energy-efficient choice for various applications. The high surge current capability allows it to withstand transient voltage spikes without damage, enhancing system reliability.

Detailed specifications usually include parameters like maximum forward voltage drop (Vf), maximum reverse current (Ir), operating temperature range, and storage temperature range. Designers should refer to the manufacturer's datasheet for precise values and recommended operating conditions to ensure optimal performance and longevity.

This diode is designed to be easily integrated into existing and new designs, offering a cost-effective and reliable solution for rectification needs. Its proven track record and widespread availability make it a popular choice among engineers and designers.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess