EN
  • EN
  • DE

SF5LC30

Part No SF5LC30
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Super Fast Recovery Rectifiers(300V 5A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 318816-SF5LC30
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF5LC30 CAD Model

Description

The SF5LC30 is a Schottky Barrier Diode manufactured by Shindengen. It is designed for high-efficiency rectification and fast switching applications.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in inductive circuits
  • Reverse polarity protection
  • Automotive applications

Features:

  • High surge capability
  • Low forward voltage drop, minimizing power loss and improving efficiency
  • High-speed switching capability, enabling use in high-frequency circuits
  • Compact package size for space-constrained applications
  • Guaranteed avalanche energy absorption

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced heat generation due to low forward voltage drop
  • Enhanced reliability due to high surge current capability
  • Smaller and more compact power supply designs
  • Protection against voltage spikes and transients

Technical Specifications:

The SF5LC30 features a repetitive peak reverse voltage (VRRM) of 30V and a forward current (IF) of 5A. Its forward voltage drop (VF) is typically around 0.5V. The operating junction temperature range is typically -40°C to +150°C. The package type is DO-201AD or equivalent. This diode provides excellent performance in demanding applications where efficiency and reliability are critical. The low forward voltage drop minimizes power dissipation, contributing to a cooler and more efficient system. The high surge current capability ensures robustness against transient voltage spikes. Its fast switching speed makes it ideal for use in high-frequency switching power supplies and DC-DC converters, and reverse polarity protection. This device is commonly used in automotive electronics, industrial power supplies, and consumer electronics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess