EN
  • EN
  • DE

ST70-27MF

Part No ST70-27MF
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Power zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 343691-ST70-27MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST70-27MF CAD Model

Description

The ST70-27MF is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It's likely a variation of the ST70-27 series optimized for particular application or packaging requirements. Schottky diodes are known for their fast switching and low forward voltage drop.

Applications:

  • Switching Power Supplies: For high-efficiency rectification in power supplies.
  • Freewheeling Diodes: Protecting inductive loads in circuits like motor drives.
  • Reverse Polarity Protection: Preventing damage from reversed power connections.
  • High-Frequency Rectification: Signal detection in radio frequency applications.
  • Solar Power Systems: Inverters and charge controllers for solar panels.

Features:

  • Low Forward Voltage Drop: Reduces power loss during operation.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands transient current spikes.
  • Compact Package: Suitable for space-constrained designs.
  • MF Suffix: Likely indicates a specific package type or feature variation.

Benefits:

  • High Efficiency: Low power dissipation improves overall efficiency.
  • Improved Performance: Fast switching enhances circuit performance.
  • System Protection: Protects against voltage spikes and reverse current.
  • Design Flexibility: Compact size allows for versatile integration.
  • Reliable Operation: Shindengen products are known for their quality.

The ST70-27MF, being a Schottky diode, is ideal for applications where efficiency and fast switching are paramount. The 'MF' suffix probably denotes a specific package type or modified feature. To ensure correct application, consult the device's datasheet for its exact voltage, current, and thermal characteristics.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 706 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess