EN
  • EN
  • DE

UNK1V26

Part No UNK1V26
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 388443-UNK1V26
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNK1V26 CAD Model

Description

The UNK1V26 is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed to convert alternating current (AC) to direct current (DC). These diodes are commonly used in power supplies, inverters, and various electronic circuits where DC power is required. Shindengen is known for producing reliable and high-quality power semiconductor devices.

Applications:

  • Power Supplies: Converting AC voltage to DC voltage in power supplies for various electronic devices.
  • Inverters: Rectifying AC current in inverter circuits for applications like solar power inverters or UPS systems.
  • Battery Chargers: Converting AC voltage to DC voltage for charging batteries.
  • Motor Drives: Used in motor drive circuits to convert AC to DC for controlling motor speed and torque.
  • Lighting Systems: Rectifying AC in LED lighting systems and other lighting applications.

Features:

  • High Surge Current Capability: Designed to withstand large surge currents.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Ensures long-term performance and durability.
  • Fast Recovery Time: Enables efficient switching and reduces switching losses.
  • Compact Size: Allows for integration into space-constrained designs.

Benefits:

  • Efficient Power Conversion: Provides efficient AC-to-DC conversion with minimal power loss.
  • Stable Operation: Ensures stable and reliable performance in various operating conditions.
  • Protection Against Overloads: Protects circuits against voltage and current surges.
  • Long Service Life: Offers a long service life due to its robust design.
  • Improved System Performance: Enhances the overall performance and reliability of electronic systems.

The UNK1V26 is characterized by its forward voltage drop, reverse leakage current, and surge current rating. These diodes are typically constructed using semiconductor materials with optimized doping profiles to achieve the desired electrical characteristics. Proper selection of a rectifier diode involves considering the voltage and current requirements of the application, the operating temperature, and the required level of protection. This component offers a reliable solution for rectification in a wide range of power electronic applications. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess