EN
  • EN
  • DE
  • IT

SD8017

Part No SD8017
Manufacturer SHOUDING Shouding Semiconductor
Catalog Misc Products
Description Standalone Linear Lithium Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHOUDING Shouding Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836980-SD8017
Ultra Librarian 3D Model Ultra Librarian SD8017 CAD Model

Description

The SD8017 is a power management IC designed and manufactured by Shouding Semiconductor. This IC is typically used in applications requiring efficient power conversion and management, such as battery-powered devices, LED lighting, and small power supplies.

Applications:

  • LED Lighting
  • Battery-powered devices
  • Small power supplies
  • DC-DC Converters
  • Portable Electronic Devices

Features:

  • High Efficiency: The SD8017 is designed for high efficiency, minimizing energy loss and heat dissipation.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Over-Voltage Protection (OVP): Protects the device from excessive input voltage.
  • Over-Current Protection (OCP): Limits output current to prevent damage from overload conditions.
  • Short-Circuit Protection (SCP): Shuts down the device in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the device from overheating.

Benefits:

  • Extended Battery Life: High efficiency results in longer battery life for portable devices.
  • Reliable Performance: Comprehensive protection features ensure stable and reliable operation.
  • Simplified Design: The integrated design simplifies the design process and reduces component count.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for power management needs.

Additional Details:

The SD8017 integrates various protection features to enhance system robustness. Over-voltage protection (OVP) prevents damage from excessive input voltage, while over-current protection (OCP) limits output current to prevent overload conditions. Short-circuit protection (SCP) ensures the device shuts down in the event of a short circuit, preventing potential damage to the device and connected components. The thermal shutdown feature protects the device from overheating, further enhancing its reliability.

This IC is well-suited for applications where efficiency, reliability, and compactness are critical considerations. Its wide input voltage range allows it to be used with various power sources, and its integrated protection features ensure stable and safe operation. The SD8017 offers a cost-effective and efficient solution for a variety of power management applications.

You May Also Be Interested in

Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1054 $56.3890
1,300+ $0.0865 $112.4500
2,010+ $0.0838 $168.4380
2,765+ $0.0811 $224.2415
3,575+ $0.0784 $280.2800
4,780+ $0.0703 $336.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess