EN
  • EN
  • DE

SMD3225-16.000-9-10-15-E

Part No SMD3225-16.000-9-10-15-E
Manufacturer Shoulder Electronics Limited.
Catalog OEM Parts ( S )
Description Crystal, 16 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962230-SMD3225-16.000-9-10-15-E
Categories OEM Parts( S )
Manufacturer Shoulder Electronics Limited.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD3225-16.000-9-10-15-E CAD Model

Description

The SMD3225-16.000-9-10-15-E is a surface mount crystal oscillator manufactured by Shoulder Electronics Limited. It operates at a frequency of 16.000 MHz and is designed for a wide range of applications requiring a stable and precise clock signal.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Used in RTC circuits for accurate timekeeping.
  • Communication Equipment: Provides stable clock signals for communication devices like modems and transceivers.
  • Consumer Electronics: Used in various consumer electronic products such as audio players, digital cameras, and remote controls.
  • Industrial Control Systems: Used in industrial controllers and automation equipment.

Features:

  • Frequency: 16.000 MHz.
  • Package: SMD3225 (3.2 x 2.5 mm) surface mount package.
  • Frequency Tolerance: ±10 ppm (parts per million).
  • Frequency Stability: ±15 ppm over the operating temperature range.
  • Operating Temperature Range: -40°C to +85°C.
  • Load Capacitance: 9 pF.

Benefits:

  • Precise Clock Signal: Provides a stable and accurate clock signal for reliable system operation.
  • Compact Size: Small surface mount package allows for high-density PCB designs.
  • Wide Temperature Range: Operates reliably in a wide range of environmental conditions.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Cost-Effective: Provides a cost-effective solution for clock signal generation.

Additional Details:

The SMD3225-16.000-9-10-15-E crystal oscillator is designed to meet the requirements of various electronic applications. It is housed in a ceramic package that provides excellent environmental protection and stability. The crystal is manufactured using high-quality materials and processes to ensure long-term reliability and performance. The oscillator is compliant with RoHS standards, making it environmentally friendly. This crystal is commonly used in applications where accuracy and stability are critical for proper operation.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess