EN
  • EN
  • DE

3NW7211

Part No 3NW7211
Manufacturer Siemens
Catalog Industrial Equipment
Description Fuse Holder; 1-POL; 100A; 22X58MM Fuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 100 A
RoHS Compliant
Win Source Part Number 1082971-3NW7211
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3NW7211 CAD Model

Description

The Siemens 3NW7211 is a NH fuse link, size 00, designed to provide reliable overcurrent and short-circuit protection in electrical systems. It is a component of the Siemens SENTRON series of fuses and is commonly used in industrial and commercial applications. This fuse link is crucial for safeguarding electrical equipment and preventing damage from fault currents.

Applications

  • Protection of electrical distribution boards.
  • Safeguarding control circuits and transformers.
  • Overcurrent protection in industrial machinery.
  • Use in commercial buildings for electrical safety.
  • Protection of power supplies and electronic equipment.

Features

  • NH fuse link size 00.
  • Fast-acting current limitation.
  • High breaking capacity to interrupt fault currents safely.
  • Visual blown fuse indication for easy troubleshooting.
  • Compliance with IEC standards for reliable performance.

Benefits

  • Effective protection against overcurrent and short circuits.
  • Reduced risk of equipment damage and downtime.
  • Increased safety for personnel and electrical systems.
  • Quick and easy identification of blown fuses.
  • Reliable performance in a variety of applications.

Additional Details

The Siemens 3NW7211 fuse link is designed for easy installation and replacement in standard NH fuse bases. Its fast-acting characteristics help to quickly clear fault currents, minimizing potential damage to equipment. The visual blown fuse indicator allows for easy identification of tripped fuses, simplifying troubleshooting and maintenance. The fuse link is rated for specific voltage and current levels, as specified in the Siemens documentation. It is crucial to select the correct fuse rating to match the specific application requirements and ensure proper protection. The 3NW7211 is a reliable and essential component for electrical safety in various industrial and commercial settings. Correctly installed, the fuse provides reliable overcurrent protection and helps maintain a safe electrical system.

You May Also Be Interested in

Omron
SCL10(S)
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
RPS12E
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess