EN
  • EN
  • DE

RJ2S-CL-D48

Part No RJ2S-CL-D48
Manufacturer IDEC
Catalog OEM Parts (O - R)
Description General Purpose Relays Relay Plug-In DPDT 8A 48VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088429-RJ2S-CL-D48
Categories OEM Parts(O-R)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJ2S-CL-D48 CAD Model

Description

The RJ2S-CL-D48 is a miniature power relay manufactured by IDEC. This relay is part of the RJ series, known for its compact design and reliable performance. It's specifically designed for general-purpose switching applications where space is limited but high switching capacity is required. The RJ2S-CL-D48 is widely used in industrial control panels, automation systems, and various electronic devices.

Applications

  • Industrial automation systems for controlling motors, solenoids, and other actuators.
  • Control panels for switching various loads in manufacturing and processing environments.
  • Power supplies for switching AC and DC voltages.
  • HVAC systems for controlling fans, compressors, and heating elements.
  • Lighting control systems for switching lights and other electrical loads in buildings.

Features

  • Compact size for space-saving installations.
  • High switching capacity to handle significant loads.
  • Plug-in termination for easy installation and maintenance.
  • Transparent case for visual inspection of contacts.
  • LED indicator for visual status indication (optional).
  • RoHS compliant, adhering to environmental regulations.

Benefits

  • Saves valuable space in control panels and equipment.
  • Provides reliable switching for various electrical loads.
  • Simplifies installation and replacement procedures.
  • Allows for easy visual inspection of contact condition.
  • Offers visual confirmation of relay status with the optional LED indicator.
  • Environmentally friendly design.

Additional Details

The RJ2S-CL-D48 features a coil voltage of 48VDC. It is a double-pole double-throw (DPDT) relay, offering two independent sets of contacts for versatile switching capabilities. The contact rating is typically around 8A at 250VAC or 8A at 30VDC (refer to the datasheet for specific ratings). It features a plug-in design for easy mounting and wiring. The operating temperature range is typically from -40°C to +70°C, but it's crucial to consult the datasheet for the accurate range. The transparent case allows for visual inspection of the contacts, simplifying troubleshooting and maintenance. Proper wiring practices are essential to ensure the relay's safe and reliable operation. IDEC’s reputation and commitment to quality ensures high reliability and long operational life. This relay is a cost-effective solution for many general-purpose switching applications.

Always consult the official datasheet for the most accurate and up-to-date specifications, including coil voltage variations, contact ratings, and operating temperature ranges. Surge protection is recommended for inductive loads to prevent damage to the relay contacts.

You May Also Be Interested in

Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Eaton / Cutler Hammer
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
Ricoh
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Realtek
Lowest to $1.6320

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess