EN
  • EN
  • DE

3RA2446-8XF32-1AG2

Part No 3RA2446-8XF32-1AG2
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Siemens 3RA2446-8XF32-1AG2 - 3RA24468XF321AG2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045405-3RA2446-8XF32-1AG2
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3RA2446-8XF32-1AG2 CAD Model

Description

The 3RA2446-8XF32-1AG2 is a SIRIUS Compact Load Feeder from Siemens. It is designed for starting, protecting, and controlling three-phase motors in a compact and space-saving design. This load feeder is commonly used in industrial applications requiring reliable motor control and protection.

Applications:

  • Conveyor Systems: Used in conveyor systems to control the motors that drive the belts or rollers.
  • Pumps: Integrated into pump control panels for starting, stopping, and protecting pump motors.
  • Fans: Utilized to control the motors driving industrial fans for ventilation and cooling.
  • Compressors: Employed in compressor control systems to manage the operation of compressor motors.
  • General Machinery: Applied in various types of industrial machinery requiring motor control and protection.

Features:

  • Compact Design: Space-saving design for easy integration into control panels.
  • Full Voltage Starting: Provides full voltage starting for three-phase motors.
  • Overload Protection: Integrated overload protection to protect the motor from damage due to excessive current.
  • Short-Circuit Protection: Offers short-circuit protection to prevent damage from short circuits.
  • Disconnect Function: Includes a disconnect function for safe maintenance and troubleshooting.
  • Status Indication: Features LED indicators for displaying the operating status of the load feeder.

Benefits:

  • Space Saving: Reduces the overall size of the control panel due to its compact design.
  • Easy Installation: Simplifies installation with its modular design and standardized connections.
  • Reliable Motor Control: Provides reliable starting, stopping, and protection for three-phase motors.
  • Enhanced Safety: Enhances safety with integrated overload and short-circuit protection.
  • Reduced Downtime: Minimizes downtime by preventing motor damage and facilitating quick troubleshooting.
  • Improved Efficiency: Improves overall system efficiency with optimized motor control.

Technical Specifications:

Typical specifications for the 3RA2446-8XF32-1AG2 SIRIUS Compact Load Feeder include:

  • Motor Rating: Up to 7.5 kW (depending on voltage)
  • Operating Voltage: 400 V AC
  • Current Rating: Up to 16 A
  • Protection Class: IP20
  • Ambient Temperature: -20°C to +60°C
  • Standards Compliance: IEC 60947-4-2, UL 508

The load feeder integrates a circuit breaker, contactor, and overload relay in a single compact unit, streamlining the design and installation process.

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Bi technologies
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Bi technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess