EN
  • EN
  • DE

3RS1040-1GW50

Part No 3RS1040-1GW50
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens 3RS1040-1GW50 is now available new, surplus, and used from Williams Automation.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 106 mm
Length 91 mm
Maximum Operating Temperature 60 °C
Min Operating Temperature -50 °C
Operating Supply Voltage 240 V
Ratings IP40
RoHS Compliant
Throw Configuration SPST
Width 45 mm
Win Source Part Number 972803-3RS1040-1GW50
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3RS1040-1GW50 CAD Model

Description

The 3RS1040-1GW50 is a Siemens thermistor motor protection relay. It is designed to protect motors from overheating by monitoring the temperature of the motor windings using PTC (Positive Temperature Coefficient) thermistors. When the temperature exceeds a pre-set limit, the relay trips, disconnecting the motor from the power supply, thus preventing damage.

Applications:

  • Electric Motors: Protecting motors in pumps, fans, compressors, and other industrial machinery.
  • Transformers: Monitoring the temperature of transformer windings to prevent overheating.
  • Generators: Protecting generators from thermal overload.
  • HVAC Systems: Ensuring the reliable operation of motors in heating, ventilation, and air conditioning systems.
  • Conveyor Systems: Protecting motors driving conveyor belts in manufacturing and logistics facilities.

Features:

  • PTC Thermistor Input: Compatible with PTC thermistors embedded in motor windings.
  • Adjustable Trip Temperature: Allows setting the maximum allowable motor temperature.
  • Automatic Reset: Can be configured to automatically reset after the motor cools down.
  • Manual Reset: Provides the option for manual reset after a trip.
  • LED Indication: Indicates the operating status and fault conditions.
  • Test Function: Allows testing the relay functionality without tripping the motor.

Benefits:

  • Motor Protection: Prevents motor damage due to overheating, extending motor lifespan.
  • Reduced Downtime: Minimizes production losses by preventing motor failures.
  • Improved Reliability: Enhances the reliability of motor-driven systems.
  • Simplified Maintenance: Provides early warning of potential motor problems.
  • Cost Savings: Reduces repair and replacement costs associated with motor failures.

Technical Specifications (Typical):

  • Supply Voltage: 24-240V AC/DC
  • Trip Temperature Range: Typically adjustable between 60°C and 160°C
  • Number of PTC Inputs: Usually supports up to 6 PTC thermistors in series
  • Output Contacts: Typically one or two changeover contacts
  • Mounting: DIN rail mounting
  • Standards: Complies with relevant IEC standards for motor protection relays

The Siemens 3RS1040-1GW50 thermistor motor protection relay offers a reliable and effective solution for protecting electric motors from overheating, ensuring operational efficiency and minimizing downtime.

You May Also Be Interested in

Omron
RPS10F
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess