EN
  • EN
  • DE

3RT1066-6AF36

Part No 3RT1066-6AF36
Manufacturer Siemens
Catalog Industrial Equipment
Description CONTACTOR S10 300A 110-127VUC 3P  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Contactors (Electromechanical)
Mfr Siemens
Series 3RT1
Package Bulk
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 110 ~ 127VAC/DC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 300 A
Switching Voltage 1000VAC - Max
Features Auxiliary Contacts
Termination Style Screw Terminal
Temperature Range - Operating -25°C ~ 60°C
Operate Time 95 ms
Release Time 80 ms
Coil Power 650W
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0065
Other Names 1359412,3473-3RT10666AF36-ND,3RT1066-6AF36,3RT10666AF36,3473-3RT10666AF36,3473-3RT1066-6AF36
Standard Package 1
Win Source Part Number 1031411-3RT1066-6AF36
Ultra Librarian 3D Model Ultra Librarian 3RT1066-6AF36 CAD Model

Description

The Siemens 3RT1066-6AF36 is a high-quality electronic component that is designed to be used in a variety of applications.

  • Series: 3RT1
  • Termination Style: Screw Terminal
  • Auxiliary Contacts: Yes
  • Contact Form: 3PST-NO (3 Form A)
  • Contact Rating (Current): 300 A
  • Switching Voltage: 1000VAC - Max
  • Coil Voltage: 110 ~ 127VAC/DC
  • Coil Power: 650W
  • Operate Time: 95 ms
  • Release Time: 80 ms
  • Mounting Type: Chassis Mount, DIN Rail
  • Temperature Range: -25°C ~ 60°C
  • Manufacturer: Siemens
  • Win Source Part Number: 1031411

You May Also Be Interested in

Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess