EN
  • EN
  • DE

3RT1325-1AL20

Part No 3RT1325-1AL20
Manufacturer Siemens
Catalog Industrial Equipment
Description 3RT13251AL20, Siemens CONTACTOR.RESIST.S0.35A.230VAC.4NO.SC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089136-3RT1325-1AL20
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3RT1325-1AL20 CAD Model

Description

The Siemens 3RT1325-1AL20 is a SIRIUS power contactor, designed for switching motors and other electrical loads. This contactor is part of the SIRIUS modular system, offering flexibility and scalability for various applications. It is characterized by its compact design, high operational reliability, and long service life.

Applications

  • Switching three-phase motors in industrial machinery
  • Controlling heating systems in buildings and industrial processes
  • Operating lighting systems in commercial and industrial facilities
  • Use in power distribution systems for switching loads
  • Applications involving remote control and automation of electrical circuits

Features

  • Modular Design: Part of the SIRIUS modular system, allowing for easy integration with other components and accessories.
  • Compact Size: Space-saving design for use in control panels with limited space.
  • High Switching Capacity: Capable of switching high currents and voltages, suitable for a wide range of applications.
  • Long Service Life: Designed for high operational reliability and long service life, minimizing downtime and maintenance costs.
  • Auxiliary Contacts: Equipped with auxiliary contacts for signaling and interlocking functions.
  • Screw Terminals: Utilizes screw terminals for secure and reliable connections.

Benefits

  • Flexibility: Modular design allows for easy customization and adaptation to specific application requirements.
  • Space Saving: Compact size reduces the overall footprint of the control panel.
  • Reliable Operation: High switching capacity and long service life ensure reliable operation and minimize downtime.
  • Easy Installation: Screw terminals simplify installation and ensure secure connections.
  • Enhanced Safety: Auxiliary contacts provide signaling and interlocking functions, enhancing safety and control.
  • Cost-Effective: Long service life and minimal maintenance requirements contribute to lower overall costs.

Additional Details

The 3RT1325-1AL20 complies with relevant international standards and certifications, ensuring safety and performance. It is suitable for use in a variety of industrial and commercial applications, providing a reliable and efficient solution for switching electrical loads. The contactor is designed for easy mounting and wiring, simplifying installation and maintenance.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess