The IRF19520G is a high-performance power MOSFET from Infineon Technologies, designed for demanding power switching applications. This N-channel MOSFET utilizes advanced technology to achieve extremely low on-state resistance (Rds(on)) and gate charge (Qg), minimizing power losses and maximizing efficiency. Its robust design and high current capability make it suitable for a wide range of applications.
Applications
- Synchronous rectification in high-power DC-DC converters
- High-current motor control
- Inverters and power supplies
- Automotive applications (e.g., electric power steering, traction inverters)
- High-frequency switching applications
Features
- Ultra-low on-state resistance (Rds(on)) for minimal conduction losses
- Low gate charge (Qg) for fast switching and reduced drive power
- Avalanche rated for robustness and reliability
- Optimized for high-frequency operation
- Lead-free and RoHS compliant
- Thermally enhanced package for efficient heat dissipation
Benefits
- Exceptional energy efficiency, reducing power consumption and heat generation
- Increased power density, enabling smaller and lighter designs
- Improved system reliability due to robust avalanche capability
- Simplified gate drive requirements
- Environmentally friendly due to lead-free and RoHS compliance
- Enhanced thermal performance, allowing for higher current operation
Additional Details
The IRF19520G typically has a drain-source voltage (Vds) rating of 100V or higher, depending on the specific variant. Its ultra-low Rds(on) dramatically reduces conduction losses, making it ideal for high-current applications. The low gate charge ensures fast switching speeds and reduces the power required to drive the MOSFET. The thermally enhanced package allows for efficient heat dissipation, enabling the device to operate at higher currents without overheating. This power MOSFET is a reliable and efficient solution for demanding power switching applications, offering exceptional performance and robustness.