EN
  • EN
  • DE

3SB29015RK

Part No 3SB29015RK
Manufacturer Siemens
Catalog Switches Accessories - Caps
Description INS CAP F. 3SB2F. EXT/ILL. PBS 9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr Siemens
Package Box
Product Status Active
Switch Type Pushbutton
Shape Round
Color Clear
Illumination Illuminated
For Use With/Related Products 3SB2 Series
Mounting Type Snap Fit
Base Product Number 3SB2901
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1181997-3SB29015RK
Ultra Librarian 3D Model Ultra Librarian 3SB29015RK CAD Model

Description

The Siemens 3SB2 Series Illuminated Pushbutton Switch Cap is a high-quality accessory for switches.

  • Shape: round-shaped
  • Mounting: designed to fit snap fit mounting type switches
  • Feature: illuminated design, making it easy to locate and operate in low-light conditions
  • Color: clear color adds a sleek and modern look
  • Compatibility: compatible with 3SB2 Series switches
  • Package: comes in a standard package of 10 pieces
  • Manufacturer: Siemens, a trusted brand

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
EAO
MUSHROOM-HEAD CAP BLACK D40 PLAS
Need more? Email Us
Grayhill Inc.
BUTTON CAP BLK
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
Dialight
SWITCH CAP RED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess