EN
  • EN
  • DE

3SU1000-0AA30-0AA0

Part No 3SU1000-0AA30-0AA0
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens RNV_NA 3SU1000-0AA30-0AA0 - 3SU10000AA300AA0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Housing Material Plastic
RoHS Compliant
Win Source Part Number 1042373-3SU1000-0AA30-0AA0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SU1000-0AA30-0AA0 CAD Model

Description

The Siemens 3SU1000-0AA30-0AA0 is a round, plastic momentary pushbutton. This component is part of the Siemens SIRIUS ACT series, designed for modern industrial environments requiring reliable and visually appealing control elements. This pushbutton is typically used for initiating actions or signals within a control system.

Applications

  • Control panels for machine operation (start, stop, reset).
  • HMI (Human Machine Interface) devices for operator input.
  • Automation systems for signaling and control functions.
  • Elevator control systems for call buttons and emergency stops.
  • Conveyor systems for manual start/stop control.

Features

  • Momentary contact: The button returns to its original position when released.
  • Plastic construction: Offers a lightweight and durable design.
  • Round shape: Provides a standard and ergonomic interface.
  • Black color: Offers a neutral aesthetic for various control panel designs.
  • SIRIUS ACT design: Ensures compatibility with other SIRIUS ACT components.

Benefits

  • Easy to integrate into control systems due to its standard design.
  • Durable and long-lasting due to its robust construction.
  • Ergonomic design for comfortable operation.
  • Cost-effective solution for basic control functions.
  • Clear tactile feedback for reliable operation.

Additional Details

The 3SU1000-0AA30-0AA0 pushbutton is designed for front mounting and requires a 22mm mounting hole. It features screw-type terminals for easy and secure wiring. The pushbutton is rated for a specific voltage and current, as indicated in the Siemens SIRIUS ACT documentation. The plastic material provides good resistance to various environmental factors. The button can be combined with various SIRIUS ACT accessories, such as indicator lights and holders, to create customized control solutions. It is also resistant to common industrial oils and chemicals.

You May Also Be Interested in

Omron
RPS11A
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess