EN
  • EN
  • DE

3TX7130-0RB03

Part No 3TX7130-0RB03
Manufacturer Siemens
Catalog Industrial Equipment
Description 3TX7130-0RB03 , Siemens Open Relay, DPDT, Mag Blo, 40A, 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1034721-3TX7130-0RB03
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3TX7130-0RB03 CAD Model

Description

The Siemens 3TX7130-0RB03 is a coupling relay from the SIRIUS series, designed for electrical isolation and signal amplification in industrial control circuits. This relay provides a reliable interface between different voltage levels or systems, ensuring signal integrity and preventing damage due to voltage mismatches. It is commonly used in automation systems, machine control, and process control applications.

Applications:

  • Electrical isolation between control circuits and field devices
  • Signal amplification for weak signals
  • Interface between different voltage levels
  • PLC input/output isolation
  • Protection of sensitive electronic equipment from voltage surges

Features:

  • Input Voltage: 24 V DC
  • Output Voltage: 230 V AC
  • Output Current: Up to 6 A
  • Number of Contacts: 1 CO (single pole changeover)
  • Screw terminals: Ensures reliable and secure connections.
  • LED Indication: Visual indication of relay status.
  • DIN rail mounting: Easy installation in standard control cabinets.
  • Compact design: Space-saving installation.

Benefits:

  • Electrical Isolation: Provides effective isolation between control circuits and field devices, protecting sensitive equipment from voltage surges and electrical noise.
  • Signal Amplification: Amplifies weak signals, ensuring reliable signal transmission over long distances.
  • Voltage Level Matching: Interfaces between different voltage levels, allowing for seamless integration of various control systems.
  • Easy Installation: DIN rail mounting and screw terminals simplify installation and maintenance.
  • Reliable Performance: High-quality components ensure reliable and consistent performance, minimizing downtime.

Additional Details:

The 3TX7130-0RB03 coupling relay is designed for use in a wide range of industrial environments. It complies with international standards such as IEC 60947-5-1 and is suitable for various environmental conditions. The relay is often used to isolate PLC inputs and outputs from external devices, protecting the PLC from damage. Its LED indicator provides a quick visual indication of the relay's operating status, simplifying troubleshooting and maintenance. The robust design and high-quality components ensure a long and reliable service life.

You May Also Be Interested in

Omron
SCL10(S)
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess