EN
  • EN
  • DE

6ES71548FB010AB0

Part No 6ES71548FB010AB0
Manufacturer Siemens
Catalog Industrial Equipment
Description 6ES71548FB010AB0, Siemens ET200PRO: Im 154-8F Pn/dp Cpu, 512KB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113965-6ES71548FB010AB0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6ES71548FB010AB0 CAD Model

Description

The Siemens 6ES7154-8FB01-0AB0 is a communication module, specifically a PROFINET interface module from the SIMATIC ET 200MP series. This module enables the connection of SIMATIC ET 200MP distributed I/O systems to PROFINET networks, allowing for real-time communication with PLCs and other automation devices. It provides a high-performance and reliable interface for data exchange in industrial automation applications.

Applications

  • Connecting SIMATIC ET 200MP distributed I/O to PROFINET networks
  • Real-time communication in industrial automation systems
  • Data exchange between PLCs and distributed I/O
  • Remote monitoring and control of industrial processes
  • Applications requiring high-performance and reliable PROFINET connectivity

Features

  • PROFINET Interface: Provides a high-performance PROFINET interface for communication with PLCs and other devices.
  • SIMATIC ET 200MP Compatibility: Designed for use with SIMATIC ET 200MP distributed I/O systems.
  • Real-Time Communication: Supports real-time data exchange for demanding automation applications.
  • Integrated Switch: Includes an integrated 2-port switch for flexible network topologies.
  • Diagnostics: Provides comprehensive diagnostic information for easy troubleshooting.
  • Configuration: Configured using Siemens TIA Portal engineering software.

Benefits

  • Seamless Integration: Provides seamless integration of SIMATIC ET 200MP I/O systems into PROFINET networks.
  • High Performance: Offers high-performance communication for demanding automation applications.
  • Reliable Communication: Ensures reliable data exchange between PLCs and distributed I/O.
  • Flexible Network Topologies: Integrated switch allows for flexible network topologies.
  • Easy Troubleshooting: Comprehensive diagnostics simplify troubleshooting and reduce downtime.
  • Simplified Configuration: Configured using Siemens TIA Portal engineering software, simplifying configuration and maintenance.

Additional Details

The 6ES7154-8FB01-0AB0 is designed to comply with international standards and regulations, ensuring safe and reliable operation. It is suitable for use in a wide range of industrial automation applications where high-performance and reliable PROFINET connectivity is required. The module is easy to configure and maintain, providing a cost-effective solution for distributed I/O communication.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess