EN
  • EN
  • DE

AD8316ARMZREEL7

Part No AD8316ARMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043187-AD8316ARMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8316ARMZREEL7 CAD Model

Description

The AD8316ARMZREEL7 is a high-precision, wide dynamic range TruPwr™ detector for accurate measurement of RF signals. Manufactured by Analog Devices (ADI), this device is designed for applications requiring precise power measurement in various wireless and RF systems. Its compact size and robust performance make it suitable for demanding environments.

Applications:

  • Wireless Infrastructure: Base stations, repeaters, and remote radio units for power monitoring and control.
  • Test and Measurement Equipment: Power meters, spectrum analyzers, and signal generators.
  • Radar Systems: Signal strength monitoring and power control in radar transceivers.
  • Satellite Communication: Monitoring and control of transmit power levels.
  • Avionics: Power measurement in communication and navigation systems.

Features:

  • Wide Dynamic Range: Typically measures RF signals over a 60 dB dynamic range, providing excellent accuracy across a broad power spectrum.
  • High Accuracy: Offers precise power measurement, crucial for maintaining system performance and reliability.
  • Temperature Stability: Maintains consistent performance over a wide temperature range, suitable for harsh environments.
  • Fast Response Time: Provides rapid power detection, enabling real-time monitoring and control.
  • Low Power Consumption: Efficient power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Small Form Factor: Compact package for easy integration into space-constrained designs.

Benefits:

  • Improved System Performance: Accurate power measurement enables precise control and optimization of RF systems.
  • Enhanced Reliability: Robust design ensures stable performance in demanding environments.
  • Reduced Development Time: Easy integration and minimal external components simplify the design process.
  • Cost-Effective Solution: Provides high performance at a competitive price, offering excellent value for various applications.
  • Real-Time Monitoring: Fast response time allows for immediate detection and correction of power fluctuations.

Additional Details:

The AD8316ARMZREEL7 operates from a single supply voltage, typically 2.7 V to 5.5 V. The output voltage is linearly proportional to the RF input power, simplifying calibration and signal processing. It includes an on-chip temperature sensor for compensation, further enhancing accuracy. The device is available in a small MSOP-8 package. Its key technical specifications include an operating frequency range from low MHz to 2.5 GHz, a typical input impedance of 50 Ω, and a quiescent current of approximately 15 mA. The device is ideal for use in various RF power monitoring and control applications where accuracy, speed, and dynamic range are critical.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0137
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess