EN
  • EN
  • DE

AS568-048

Part No AS568-048
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Xlf High Vaccum Valve O-ring (XLFD-100D-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046066-AS568-048
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS568-048 CAD Model

Description

The AS568-048 is an O-ring manufactured by SMC Diode Solutions. It conforms to the AS568 standard, which specifies dimensions and tolerances for O-rings used in a variety of industrial applications. The '-048' designation indicates the specific size of the O-ring according to the AS568 standard. O-rings are used to create a seal between two surfaces, preventing the leakage of fluids or gases.

Applications:

  • Hydraulic systems
  • Pneumatic systems
  • Fuel systems
  • Automotive applications
  • Plumbing applications

Features:

  • Standardized dimensions: Conforms to AS568 standard for precise fit.
  • Durable material: Typically made from materials like nitrile rubber (NBR), silicone, or Viton.
  • Effective sealing: Prevents leakage of fluids and gases.
  • Wide temperature range: Depending on the material, can withstand varying temperatures.
  • Resistance to chemicals: Offers resistance to various chemicals depending on the material.

Benefits:

  • Reliable sealing: Ensures leak-free performance in critical applications.
  • Easy installation: Simple to install in grooves and housings.
  • Cost-effective: Provides an affordable sealing solution.
  • Wide availability: Readily available in various materials and sizes.
  • Long service life: Offers durable performance for extended periods.

The specific material of the AS568-048 O-ring will determine its suitability for different applications. Nitrile rubber (NBR) is commonly used for general-purpose applications due to its good resistance to oils and fuels. Silicone O-rings are used in high-temperature applications. Viton O-rings offer excellent resistance to a wide range of chemicals. When selecting an O-ring, it's crucial to consider the operating temperature, pressure, and the type of fluid or gas being sealed. The dimensions of the AS568-048 O-ring are standardized, ensuring compatibility with mating components designed for this size.

You May Also Be Interested in

Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess